Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 400LLE1MEFC6.3X11

Description
Win Source Part Number: 1357855-400LLE1MEFC6 .3X11 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: LLE Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 400 V Lifetime @ Temp.: 12000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 24 mA @ 120 Hz Ripple Current @ High Frequency: 48 mA @ 100 kHz Lead Spacing: 0.098" (2.50mm) Size / Dimension: 0.248" Dia (6.30mm) Height - Seated (Max): 0.512" (13.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar
Request a Quote Datasheet
Description
Win Source Part Number: 1357855-400LLE1MEFC6 .3X11 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: LLE Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 400 V Lifetime @ Temp.: 12000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 24 mA @ 120 Hz Ripple Current @ High Frequency: 48 mA @ 100 kHz Lead Spacing: 0.098" (2.50mm) Size / Dimension: 0.248" Dia (6.30mm) Height - Seated (Max): 0.512" (13.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1357855-400LLE1MEFC6.3X11 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357855-400LLE1MEFC6.3X11
Capacitors - Aluminum Electrolytic Capacitors 1357855-400LLE1MEFC6.3X11
Win Source Part Number: 1357855-400LLE1MEFC6 .3X11 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: LLE Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 400 V Lifetime @ Temp.: 12000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 24 mA @ 120 Hz Ripple Current @ High Frequency: 48 mA @ 100 kHz Lead Spacing: 0.098" (2.50mm) Size / Dimension: 0.248" Dia (6.30mm) Height - Seated (Max): 0.512" (13.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1357855-400LLE1MEFC6.3X11
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: LLE
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 400 V
Lifetime @ Temp.: 12000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 24 mA @ 120 Hz
Ripple Current @ High Frequency: 48 mA @ 100 kHz
Lead Spacing: 0.098" (2.50mm)
Size / Dimension: 0.248" Dia (6.30mm)
Height - Seated (Max): 0.512" (13.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Singapore, Singapore
1uF 400V 24mA Capacitor
58-400LLE1MEFC6.3X11
1uF 400V 24mA Capacitor 58-400LLE1MEFC6.3X11
Cap Aluminum Lytic 1uF 400V 20% (6.3 X 11mm) Radial 2.5mm 24mA 12000h 105°C Bulk Product overview: 400LLE1MEFC6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 400V, 24mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 400V, 24mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400LLE1MEFC6.3X11 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1uF 400V 20% (6.3 X 11mm) Radial 2.5mm 24mA 12000h 105°C Bulk Product overview: 400LLE1MEFC6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 400V, 24mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 400V, 24mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400LLE1MEFC6.3X11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Capacitors - 7672810 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7672810
Aluminium Capacitors 7672810
Rubycon 400LLE1MEFC6.3X11 Capacitor

Rubycon 400LLE1MEFC6.3X11 Capacitor

Supplier's Site
Aluminium Capacitors - 7672810P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7672810P
Aluminium Capacitors 7672810P
Capacitor series LLE 1uF 400V 6.3x11

Capacitor series LLE 1uF 400V 6.3x11

Supplier's Site
Aluminum Electrolytic Capacitors - 1189-1324-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1324-ND
Aluminum Electrolytic Capacitors 1189-1324-ND
1µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

1µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 400LLE1MEFC6.3X11 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
400LLE1MEFC6.3X11
Aluminum Electrolytic Capacitors 400LLE1MEFC6.3X11
CAP ALUM 1UF 20% 400V RADIAL

CAP ALUM 1UF 20% 400V RADIAL

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Lle Series, 1 F, 20%, 400 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon - 94T6030 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Lle Series, 1 F, 20%, 400 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon
94T6030
Aluminium Electrolytic Capacitor, Lle Series, 1 F, 20%, 400 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon 94T6030
Aluminium Electrolytic Capacitor, LLE Series, 1 - F, - 20%, 400 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, LLE Series, 1 - F, - 20%, 400 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
400LLE1MEFC6.3X11
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 400LLE1MEFC6.3X11
1uF 400V ±20% Plugin,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

1uF 400V ±20% Plugin,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400LLE1MEFC6.3X11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
400LLE1MEFC6.3X11
Capacitors - Aluminum Electrolytic Capacitors 400LLE1MEFC6.3X11
CAP ALUM 1UF 20% 400V RADIAL

CAP ALUM 1UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1357855-400LLE1MEFC6.3X11 58-400LLE1MEFC6.3X11 7672810 7672810P 1189-1324-ND 400LLE1MEFC6.3X11 94T6030 400LLE1MEFC6.3X11 400LLE1MEFC6.3X11
Product Name Capacitors - Aluminum Electrolytic Capacitors 1uF 400V 24mA Capacitor Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Lle Series, 1 F, 20%, 400 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors >> Aluminum Electrolytic Capacitors - Leaded Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 400 volts 400 volts 400 volts 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701177 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer Capacitor - 227XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - C17AH2R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers