Rubycon Corporation Aluminum Electrolytic Capacitors 400KXW68MEFC12.5X40

Description
68µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
68µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 400KXW68MEFC12.5X40-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
400KXW68MEFC12.5X40-ND
Aluminum Electrolytic Capacitors 400KXW68MEFC12.5X40-ND
68µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

68µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Kxw Series, 68 F, 20%, 400 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon - 96M8518 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Kxw Series, 68 F, 20%, 400 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon
96M8518
Aluminium Electrolytic Capacitor, Kxw Series, 68 F, 20%, 400 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon 96M8518
Aluminium Electrolytic Capacitor, KXW Series, 68 - F, - 20%, 400 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, KXW Series, 68 - F, - 20%, 400 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400KXW68MEFC12.5X40 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
400KXW68MEFC12.5X40
Capacitors - Aluminum Electrolytic Capacitors 400KXW68MEFC12.5X40
CAP ALUM 68UF 20% 400V RADIAL

CAP ALUM 68UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 400KXW68MEFC12.5X40-ND 96M8518 400KXW68MEFC12.5X40
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Kxw Series, 68 F, 20%, 400 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U020BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-040220500102KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701143 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details