Rubycon Corporation Aluminum Electrolytic Capacitors 400CXW27MEFR8X40

Description
27µF 400V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
27µF 400V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3231-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3231-ND
Aluminum Electrolytic Capacitors 1189-3231-ND
27µF 400V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

27µF 400V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400CXW27MEFR8X40 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
400CXW27MEFR8X40
Capacitors - Aluminum Electrolytic Capacitors 400CXW27MEFR8X40
CAP ALUM 27UF 20% 400V RADIAL

CAP ALUM 27UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1189-3231-ND 400CXW27MEFR8X40
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402N470J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C323U050CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details