27µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
CAP, 27µF, 400V, 20% ROHS COMPLIANT: YES
CAP ALUM 27UF 20% 400V RADIAL
CAP ALUM 27UF 20% 400V RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-3130-ND | 95AC7632 | 400BXW27MEFR10X25 | 400BXW27MEFR10X25 |
| Product Name | Aluminum Electrolytic Capacitors | Cap, 27Μf, 400V, 20% Rohs Compliant Rubycon | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |