Rubycon Corporation 22uF 400V 240mA Capacitor 400BXW22MEFR10X25

Description
Cap Aluminum Lytic 22uF 400V 20% (10 X 25mm) Radial 5mm 240mA 12000h 105°C Product overview: 400BXW22MEFR10X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 400V, 240mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 400V, 240mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400BXW22MEFR10X25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 22uF 400V 20% (10 X 25mm) Radial 5mm 240mA 12000h 105°C Product overview: 400BXW22MEFR10X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 400V, 240mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 400V, 240mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400BXW22MEFR10X25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22uF 400V 240mA Capacitor
58-400BXW22MEFR10X25
22uF 400V 240mA Capacitor 58-400BXW22MEFR10X25
Cap Aluminum Lytic 22uF 400V 20% (10 X 25mm) Radial 5mm 240mA 12000h 105°C Product overview: 400BXW22MEFR10X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 400V, 240mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 400V, 240mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400BXW22MEFR10X25 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 22uF 400V 20% (10 X 25mm) Radial 5mm 240mA 12000h 105°C Product overview: 400BXW22MEFR10X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 400V, 240mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 400V, 240mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400BXW22MEFR10X25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-3129-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3129-ND
Aluminum Electrolytic Capacitors 1189-3129-ND
22µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

22µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1357799-400BXW22MEFR10X25 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357799-400BXW22MEFR10X25
Capacitors - Aluminum Electrolytic Capacitors 1357799-400BXW22MEFR10X25
Win Source Part Number: 1357799-400BXW22MEFR 10X25 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Mfr: Rubycon Series: BXW Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 400 V Lifetime @ Temp.: 12000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 240 mA @ 120 Hz Ripple Current @ High Frequency: 600 mA @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 1.063" (27.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1357799-400BXW22MEFR10X25
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Mfr: Rubycon
Series: BXW
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 400 V
Lifetime @ Temp.: 12000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 240 mA @ 120 Hz
Ripple Current @ High Frequency: 600 mA @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 1.063" (27.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Cap, Alu Elec, 22Uf, 400V, Radial; Capacitance Rubycon - 38AJ4956 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 22Uf, 400V, Radial; Capacitance Rubycon
38AJ4956
Cap, Alu Elec, 22Uf, 400V, Radial; Capacitance Rubycon 38AJ4956
CAP, ALU ELEC, 22UF, 400V, RADIAL; Capacitance:22µF; Voltage Rating:400V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes

CAP, ALU ELEC, 22UF, 400V, RADIAL; Capacitance:22µF; Voltage Rating:400V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 400BXW22MEFR10X25 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
400BXW22MEFR10X25
Capacitors - Aluminum Electrolytic Capacitors 400BXW22MEFR10X25
CAP ALUM 22UF 20% 400V RADIAL

CAP ALUM 22UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-400BXW22MEFR10X25 1189-3129-ND 1357799-400BXW22MEFR10X25 38AJ4956 400BXW22MEFR10X25
Product Name 22uF 400V 240mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, Alu Elec, 22Uf, 400V, Radial; Capacitance Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U050DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details