Cap Aluminum Lytic 150uF 400V 20% (18 X 35mm) Radial 7.5mm 920mA 12000h 105°C Product overview: 400BXW150MEFR18X35 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 400V, 920mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 400V, 920mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400BXW150MEFR18X3
150µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
CAP ALUM 150UF 20% 400V RADIAL
CAP ALUM 150UF 20% 400V RADIAL
CAP, 150µF, 400V, 20%; Capacitance:150µF; Voltage Rating:400V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:35mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-400BXW150MEFR18X35 | 1189-3170-ND | 400BXW150MEFR18X35 | 400BXW150MEFR18X35 | 93Y0986 |
| Product Name | 150uF 400V 920mA Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 150Μf, 400V, 20%; Capacitance Rubycon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor; Radial Leaded |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to ? C (-40 to ? F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |