Rubycon Corporation 120uF 400V 810mA Capacitor 400BXW120MEFR16X35

Description
Cap Aluminum Lytic 120uF 400V 20% (16 X 35mm) Radial 7.5mm 810mA 12000h 105°C Product overview: 400BXW120MEFR16X35 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uF, 400V, 810mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120uF, 400V, 810mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400BXW120MEFR16X3 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 120uF 400V 20% (16 X 35mm) Radial 7.5mm 810mA 12000h 105°C Product overview: 400BXW120MEFR16X35 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uF, 400V, 810mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120uF, 400V, 810mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400BXW120MEFR16X3 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120uF 400V 810mA Capacitor
58-400BXW120MEFR16X35
120uF 400V 810mA Capacitor 58-400BXW120MEFR16X35
Cap Aluminum Lytic 120uF 400V 20% (16 X 35mm) Radial 7.5mm 810mA 12000h 105°C Product overview: 400BXW120MEFR16X35 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uF, 400V, 810mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120uF, 400V, 810mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400BXW120MEFR16X3 5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 120uF 400V 20% (16 X 35mm) Radial 7.5mm 810mA 12000h 105°C Product overview: 400BXW120MEFR16X35 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uF, 400V, 810mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120uF, 400V, 810mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400BXW120MEFR16X35 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-3165-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3165-ND
Aluminum Electrolytic Capacitors 1189-3165-ND
120µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

120µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400BXW120MEFR16X35 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
400BXW120MEFR16X35
Capacitors - Aluminum Electrolytic Capacitors 400BXW120MEFR16X35
CAP ALUM 120UF 20% 400V RADIAL

CAP ALUM 120UF 20% 400V RADIAL

Supplier's Site
Cap, 120Μf, 400V, 20% Rohs Compliant Rubycon - 95AC7625 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Μf, 400V, 20% Rohs Compliant Rubycon
95AC7625
Cap, 120Μf, 400V, 20% Rohs Compliant Rubycon 95AC7625
CAP, 120µF, 400V, 20% ROHS COMPLIANT: YES

CAP, 120µF, 400V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-400BXW120MEFR16X35 1189-3165-ND 400BXW120MEFR16X35 95AC7625
Product Name 120uF 400V 810mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 120Μf, 400V, 20% Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 120 microF 120 microF 120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101742U040AC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details