The Aluminum Electrolytic Capacitor, Radial, 400V, 20%, 6.8µF from Rubycon is designed for applications such as LED lighting. It operates within a temperature range of -25°C to +105°C and has a rated voltage of 400V DC. The capacitor features a capacitance tolerance of ±20% and is compliant with RoHS standards. It has a load life of 10,000 hours at 105°C and meets specific leakage current and dissipation factor requirements. The capacitor is available in a radial leaded configuration, making it suitable for various electronic circuit designs.
Capacitor Al 105deg 6.8uF 400V 10x16
Capacitor Al 105deg 6.8uF 400V 10x16
Capacitor Al 105deg 6.8uF 400V 10x16
ALUMINUM ELECTROLYTIC CAPACITOR, RADIAL, 400V, 20%, 6.8UF; Capacitance:6.8µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 7260701 | 7260701P | 13T1494 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitor, Radial, 400V, 20%, 6.8Uf; Capacitance Rubycon |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Radial Leaded | |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | |
| Operating Temperature | -25 C (-13 F) |