Rubycon Corporation 47uF 400V 1180mA Capacitor 400BXC47MEFC16X25

Description
Cap Aluminum Lytic 47uF 400V 20% (16 X 25mm) Radial 7.5mm 1180mA 12000h 105°C Bulk Product overview: 400BXC47MEFC16X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 400V, 1180mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 400V, 1180mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400BXC47MEFC16X25 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Aluminum Lytic 47uF 400V 20% (16 X 25mm) Radial 7.5mm 1180mA 12000h 105°C Bulk Product overview: 400BXC47MEFC16X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 400V, 1180mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 400V, 1180mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400BXC47MEFC16X25 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1330175-400BXC47MEFC16X25 is a radial lead aluminum electrolytic capacitor with a capacitance of 47 µF and a rated voltage of 400 V. It features a tolerance of ±20% and operates within a temperature range of -25°C to +105°C. The capacitor is designed for a lifespan of 12,000 hours at 105°C, making it suitable for applications requiring reliability over extended periods. It has a ripple current rating of 472 mA at 120 Hz, which indicates its capability to handle varying load conditions. The component is RoHS compliant and comes in a bulk packaging format, with a lead spacing of 7.50 mm. This capacitor is particularly well-suited for general-purpose applications, including LED lighting power circuits.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1330175-400BXC47MEFC16X25 is a radial lead aluminum electrolytic capacitor with a capacitance of 47 µF and a rated voltage of 400 V. It features a tolerance of ±20% and operates within a temperature range of -25°C to +105°C. The capacitor is designed for a lifespan of 12,000 hours at 105°C, making it suitable for applications requiring reliability over extended periods. It has a ripple current rating of 472 mA at 120 Hz, which indicates its capability to handle varying load conditions. The component is RoHS compliant and comes in a bulk packaging format, with a lead spacing of 7.50 mm. This capacitor is particularly well-suited for general-purpose applications, including LED lighting power circuits.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47uF 400V 1180mA Capacitor
58-400BXC47MEFC16X25
47uF 400V 1180mA Capacitor 58-400BXC47MEFC16X25
Cap Aluminum Lytic 47uF 400V 20% (16 X 25mm) Radial 7.5mm 1180mA 12000h 105°C Bulk Product overview: 400BXC47MEFC16X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 400V, 1180mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 400V, 1180mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400BXC47MEFC16X25 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 47uF 400V 20% (16 X 25mm) Radial 7.5mm 1180mA 12000h 105°C Bulk Product overview: 400BXC47MEFC16X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 400V, 1180mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 400V, 1180mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400BXC47MEFC16X25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1330175-400BXC47MEFC16X25 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1330175-400BXC47MEFC16X25
Capacitors - Aluminum Electrolytic Capacitors 1330175-400BXC47MEFC16X25
Manufacturer: Rubycon Win Source Part Number: 1330175-400BXC47MEFC 16X25 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.630" Dia (16.00mm) Applications: General Purpose Height - Seated (Max): 1.063" (27.00mm) Standard Package: 600 Mounting: Through Hole Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 400 V Lead Spacing: 0.295" (7.50mm) Lifetime @ Temp.: 12000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -25°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 1189-2281,400BXC47ME FC16X25-ND RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 472 mA @ 120 Hz

Manufacturer: Rubycon
Win Source Part Number: 1330175-400BXC47MEFC16X25
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.630" Dia (16.00mm)
Applications: General Purpose
Height - Seated (Max): 1.063" (27.00mm)
Standard Package: 600
Mounting: Through Hole
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 400 V
Lead Spacing: 0.295" (7.50mm)
Lifetime @ Temp.: 12000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -25°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 1189-2281,400BXC47MEFC16X25-ND
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 472 mA @ 120 Hz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-2281-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2281-ND
Aluminum Electrolytic Capacitors 1189-2281-ND
47µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

47µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 7260726 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7260726
Aluminium Capacitors 7260726
Capacitor Al 105deg 47uF 400V 16x25

Capacitor Al 105deg 47uF 400V 16x25

Supplier's Site
Aluminium Capacitors - 7260726P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7260726P
Aluminium Capacitors 7260726P
Capacitor Al 105deg 47uF 400V 16x25

Capacitor Al 105deg 47uF 400V 16x25

Supplier's Site
Aluminium Capacitors - 1727652 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1727652
Aluminium Capacitors 1727652
Capacitor Al 105deg 47uF 400V 16x25

Capacitor Al 105deg 47uF 400V 16x25

Supplier's Site
Aluminum Electrolytic Capacitors - 400BXC47MEFC16X25 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
400BXC47MEFC16X25
Aluminum Electrolytic Capacitors 400BXC47MEFC16X25
CAP ALUM 47UF 20% 400V RADIAL

CAP ALUM 47UF 20% 400V RADIAL

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Bxc Series, 47 F, 20%, 400 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon - 13T1493 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Bxc Series, 47 F, 20%, 400 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon
13T1493
Aluminium Electrolytic Capacitor, Bxc Series, 47 F, 20%, 400 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon 13T1493
Aluminium Electrolytic Capacitor, BXC Series, 47 - F, - 20%, 400 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, BXC Series, 47 - F, - 20%, 400 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400BXC47MEFC16X25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
400BXC47MEFC16X25
Capacitors - Aluminum Electrolytic Capacitors 400BXC47MEFC16X25
CAP ALUM 47UF 20% 400V RADIAL

CAP ALUM 47UF 20% 400V RADIAL

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
400BXC47MEFC16X25
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 400BXC47MEFC16X25
47uF 400V ±20% Plugin,D16xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

47uF 400V ±20% Plugin,D16xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-400BXC47MEFC16X25 1330175-400BXC47MEFC16X25 1189-2281-ND 7260726 7260726P 400BXC47MEFC16X25 13T1493 400BXC47MEFC16X25 400BXC47MEFC16X25
Product Name 47uF 400V 1180mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Bxc Series, 47 F, 20%, 400 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chip Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 C (-13 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Motor Start, Motor Run Capacitors (AC) - 124MABA01KGL-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Capacitors - 1943385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details