Rubycon Corporation Aluminum Electrolytic Capacitors 400BXC2R2MEFC8X11.5

Description
2.2µF 400V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
2.2µF 400V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-400BXC2R2MEFC8X11.5-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-400BXC2R2MEFC8X11.5-ND
Aluminum Electrolytic Capacitors 1189-400BXC2R2MEFC8X11.5-ND
2.2µF 400V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

2.2µF 400V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
2.2uF 400V 95mA Capacitor
58-400BXC2R2MEFC8X11.5
2.2uF 400V 95mA Capacitor 58-400BXC2R2MEFC8X11.5
Cap Aluminum Lytic 2.2uF 400V 20% (8 X 11.5mm) Radial 3.5mm 95mA 8000h 105°C Bulk Product overview: 400BXC2R2MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 400V, 95mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 400V, 95mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400BXC2R2MEFC8X11 .5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 2.2uF 400V 20% (8 X 11.5mm) Radial 3.5mm 95mA 8000h 105°C Bulk Product overview: 400BXC2R2MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 400V, 95mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 400V, 95mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400BXC2R2MEFC8X11.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1358157-400BXC2R2MEFC8X11.5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1358157-400BXC2R2MEFC8X11.5
Capacitors - Aluminum Electrolytic Capacitors 1358157-400BXC2R2MEFC8X11.5
Win Source Part Number: 1358157-400BXC2R2MEF C8X11.5 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: BXC Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 2.2 µF Tolerance: ±20% Voltage - Rated: 400 V Lifetime @ Temp.: 8000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 19 mA @ 120 Hz Ripple Current @ High Frequency: 95 mA @ 100 kHz Lead Spacing: 0.138" (3.50mm) Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.531" (13.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1358157-400BXC2R2MEFC8X11.5
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: BXC
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 2.2 µF
Tolerance: ±20%
Voltage - Rated: 400 V
Lifetime @ Temp.: 8000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 19 mA @ 120 Hz
Ripple Current @ High Frequency: 95 mA @ 100 kHz
Lead Spacing: 0.138" (3.50mm)
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.531" (13.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 400BXC2R2MEFC8X11.5 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
400BXC2R2MEFC8X11.5
Aluminum Electrolytic Capacitors 400BXC2R2MEFC8X11.5
CAP ALUM 2.2UF 20% 400V RADIAL

CAP ALUM 2.2UF 20% 400V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400BXC2R2MEFC8X11.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
400BXC2R2MEFC8X11.5
Capacitors - Aluminum Electrolytic Capacitors 400BXC2R2MEFC8X11.5
CAP ALUM 2.2UF 20% 400V RADIAL

CAP ALUM 2.2UF 20% 400V RADIAL

Supplier's Site
Cap Aluminum 2.2uF 400V 20% (8 X 11.5mm) Radial Aluminum Cylindrical Can 3.5mm 95mA 8000 hr 105C Bulk - 683-400BXC2R2MEFC8X11.5 - Utmel Electronic Limited
Hong Kong, China
Cap Aluminum 2.2uF 400V 20% (8 X 11.5mm) Radial Aluminum Cylindrical Can 3.5mm 95mA 8000 hr 105C Bulk
683-400BXC2R2MEFC8X11.5
Cap Aluminum 2.2uF 400V 20% (8 X 11.5mm) Radial Aluminum Cylindrical Can 3.5mm 95mA 8000 hr 105C Bulk 683-400BXC2R2MEFC8X11.5
Cap Aluminum 2.2uF 400V 20% (8 X 11.5mm) Radial Aluminum Cylindrical Can 3.5mm 95mA 8000 hr 105C Bulk

Cap Aluminum 2.2uF 400V 20% (8 X 11.5mm) Radial Aluminum Cylindrical Can 3.5mm 95mA 8000 hr 105C Bulk

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-400BXC2R2MEFC8X11.5-ND 58-400BXC2R2MEFC8X11.5 1358157-400BXC2R2MEFC8X11.5 400BXC2R2MEFC8X11.5 400BXC2R2MEFC8X11.5 683-400BXC2R2MEFC8X11.5
Product Name Aluminum Electrolytic Capacitors 2.2uF 400V 95mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap Aluminum 2.2uF 400V 20% (8 X 11.5mm) Radial Aluminum Cylindrical Can 3.5mm 95mA 8000 hr 105C Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 C (-13 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Film Paper Film Capacitors - 105K500CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers