Rubycon Corporation Aluminum Electrolytic Capacitors 400BXC15MEFC12.5X20

Description
15µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet
Description
15µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-400BXC15MEFC12.5X20-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-400BXC15MEFC12.5X20-ND
Aluminum Electrolytic Capacitors 1189-400BXC15MEFC12.5X20-ND
15µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

15µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1358290-400BXC15MEFC12.5X20 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1358290-400BXC15MEFC12.5X20
Capacitors - Aluminum Electrolytic Capacitors 1358290-400BXC15MEFC12.5X20
Win Source Part Number: 1358290-400BXC15MEFC 12.5X20 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: BXC Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 15 µF Tolerance: ±20% Voltage - Rated: 400 V Lifetime @ Temp.: 12000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 165 mA @ 120 Hz Ripple Current @ High Frequency: 550 mA @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.492" Dia (12.50mm) Height - Seated (Max): 0.866" (22.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1358290-400BXC15MEFC12.5X20
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: BXC
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 15 µF
Tolerance: ±20%
Voltage - Rated: 400 V
Lifetime @ Temp.: 12000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 165 mA @ 120 Hz
Ripple Current @ High Frequency: 550 mA @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.492" Dia (12.50mm)
Height - Seated (Max): 0.866" (22.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Singapore, Singapore
15uF 400V 550mA Capacitor
58-400BXC15MEFC12.5X20
15uF 400V 550mA Capacitor 58-400BXC15MEFC12.5X20
Cap Aluminum Lytic 15uF 400V 20% (12.5 X 20mm) Radial 5mm 550mA 12000h 105°C Bulk Product overview: 400BXC15MEFC12.5X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 400V, 550mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 400V, 550mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400BXC15MEFC12.5X 20 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 15uF 400V 20% (12.5 X 20mm) Radial 5mm 550mA 12000h 105°C Bulk Product overview: 400BXC15MEFC12.5X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 400V, 550mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 400V, 550mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400BXC15MEFC12.5X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400BXC15MEFC12.5X20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
400BXC15MEFC12.5X20
Capacitors - Aluminum Electrolytic Capacitors 400BXC15MEFC12.5X20
CAP ALUM 15UF 20% 400V RADIAL

CAP ALUM 15UF 20% 400V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 400BXC15MEFC12.5X20 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
400BXC15MEFC12.5X20
Aluminum Electrolytic Capacitors 400BXC15MEFC12.5X20
CAP ALUM 15UF 20% 400V RADIAL

CAP ALUM 15UF 20% 400V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-400BXC15MEFC12.5X20-ND 1358290-400BXC15MEFC12.5X20 58-400BXC15MEFC12.5X20 400BXC15MEFC12.5X20 400BXC15MEFC12.5X20
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 15uF 400V 550mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details