Rubycon Corporation 6.8uF 400V 220mA Capacitor 400BXA6R8MEFC10X16

Description
Aluminum Electrolytic Capacitor 6.8uF 400V Radial 20% 220mA Product overview: 400BXA6R8MEFC10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uF, 400V, 220mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8uF, 400V, 220mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400BXA6R8MEFC10X1 6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitor 6.8uF 400V Radial 20% 220mA Product overview: 400BXA6R8MEFC10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uF, 400V, 220mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8uF, 400V, 220mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400BXA6R8MEFC10X1 6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8uF 400V 220mA Capacitor - 58-400BXA6R8MEFC10X16 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8uF 400V 220mA Capacitor
58-400BXA6R8MEFC10X16
6.8uF 400V 220mA Capacitor 58-400BXA6R8MEFC10X16
Aluminum Electrolytic Capacitor 6.8uF 400V Radial 20% 220mA Product overview: 400BXA6R8MEFC10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uF, 400V, 220mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8uF, 400V, 220mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400BXA6R8MEFC10X1 6 can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor 6.8uF 400V Radial 20% 220mA Product overview: 400BXA6R8MEFC10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uF, 400V, 220mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8uF, 400V, 220mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400BXA6R8MEFC10X16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1357919-400BXA6R8MEFC10X16 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357919-400BXA6R8MEFC10X16
Capacitors - Aluminum Electrolytic Capacitors 1357919-400BXA6R8MEFC10X16
Win Source Part Number: 1357919-400BXA6R8MEF C10X16 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: BXA Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 6.8 µF Tolerance: ±20% Voltage - Rated: 400 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 110 mA @ 120 Hz Ripple Current @ High Frequency: 220 mA @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.709" (18.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1357919-400BXA6R8MEFC10X16
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: BXA
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 6.8 µF
Tolerance: ±20%
Voltage - Rated: 400 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 110 mA @ 120 Hz
Ripple Current @ High Frequency: 220 mA @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.709" (18.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 400BXA6R8MEFC10X16 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
400BXA6R8MEFC10X16
Aluminum Electrolytic Capacitors 400BXA6R8MEFC10X16
CAP ALUM 6.8UF 20% 400V RADIAL

CAP ALUM 6.8UF 20% 400V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400BXA6R8MEFC10X16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
400BXA6R8MEFC10X16
Capacitors - Aluminum Electrolytic Capacitors 400BXA6R8MEFC10X16
CAP ALUM 6.8UF 20% 400V RADIAL

CAP ALUM 6.8UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-400BXA6R8MEFC10X16 1357919-400BXA6R8MEFC10X16 400BXA6R8MEFC10X16 400BXA6R8MEFC10X16
Product Name 6.8uF 400V 220mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100330FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details