Rubycon Corporation Aluminum Electrolytic Capacitors 400AX15MEFC10X16

Description
15µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
15µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2275-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2275-ND
Aluminum Electrolytic Capacitors 1189-2275-ND
15µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

15µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 971469-400AX15MEFC10X16 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
971469-400AX15MEFC10X16
Capacitors - Aluminum Electrolytic Capacitors 971469-400AX15MEFC10X16
Win Source Part Number: 971469-400AX15MEFC10 X16 Category: Capacitors>Aluminum Electrolytic Capacitors Series: AX Package: Bulk Applications: General Purpose Height - Seated (Max): 0.709" (18.00mm) Standard Package: 1,000 Capacitance: 15 µF Tolerance: ±20% Voltage - Rated: 400 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 400AX15M10X16-ND,400 AX15M10X16,400AX15ME FC10X16-ND,400AX15ME FC10X16INACTIVE,1189 -2275

Win Source Part Number: 971469-400AX15MEFC10X16
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: AX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.709" (18.00mm)
Standard Package: 1,000
Capacitance: 15 µF
Tolerance: ±20%
Voltage - Rated: 400 V
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Other Names: 400AX15M10X16-ND,400AX15M10X16,400AX15MEFC10X16-ND,400AX15MEFC10X16INACTIVE,1189-2275

Buy Now Datasheet
Singapore, Singapore
15uF 400V 150mA Capacitor
58-400AX15MEFC10X16
15uF 400V 150mA Capacitor 58-400AX15MEFC10X16
Cap Aluminum Lytic 15uF 400V 20% (10 X 16mm) Radial 5mm 150mA 2000h 105°C Product overview: 400AX15MEFC10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 400V, 150mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 400V, 150mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400AX15MEFC10X16 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 15uF 400V 20% (10 X 16mm) Radial 5mm 150mA 2000h 105°C Product overview: 400AX15MEFC10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 400V, 150mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 400V, 150mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400AX15MEFC10X16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400AX15MEFC10X16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
400AX15MEFC10X16
Capacitors - Aluminum Electrolytic Capacitors 400AX15MEFC10X16
CAP ALUM 15UF 20% 400V RADIAL

CAP ALUM 15UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-2275-ND 971469-400AX15MEFC10X16 58-400AX15MEFC10X16 400AX15MEFC10X16
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 15uF 400V 150mA Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers