560µF 35V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Cap Aluminum Lytic 560uF 35V 20% (10 X 20mm) Radial 5mm 1960mA 6000h 105°C Product overview: 35ZLS560MEFC10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 35V, 1960mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 35V, 1960mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLS560MEFC10X20
Electrolytic Capacitor, ZLS Series, 560 F, 20%, 35 V, 10 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 560UF 20% 35V RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-2599-ND | 58-35ZLS560MEFC10X20 | 75Y5352 | 35ZLS560MEFC10X20 |
| Product Name | Aluminum Electrolytic Capacitors | 560uF 35V 1960mA Capacitor | Electrolytic Capacitor, Zls Series, 560 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |