Rubycon Corporation Aluminum Electrolytic Capacitors 35ZLS390MEFC8X20

Description
390µF 35V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
390µF 35V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2597-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2597-ND
Aluminum Electrolytic Capacitors 1189-2597-ND
390µF 35V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

390µF 35V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
390uF 35V 1410mA Capacitor
58-35ZLS390MEFC8X20
390uF 35V 1410mA Capacitor 58-35ZLS390MEFC8X20
Cap Aluminum Lytic 390uF 35V 20% (8 X 20mm) Radial 3.5mm 1410mA 6000h 105°C Product overview: 35ZLS390MEFC8X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390uF, 35V, 1410mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390uF, 35V, 1410mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLS390MEFC8X20 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 390uF 35V 20% (8 X 20mm) Radial 3.5mm 1410mA 6000h 105°C Product overview: 35ZLS390MEFC8X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390uF, 35V, 1410mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390uF, 35V, 1410mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLS390MEFC8X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrolytic Capacitor, Zls Series, 390 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon - 75Y5350 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Zls Series, 390 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
75Y5350
Electrolytic Capacitor, Zls Series, 390 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon 75Y5350
Electrolytic Capacitor, ZLS Series, 390 F, 20%, 35 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Electrolytic Capacitor, ZLS Series, 390 F, 20%, 35 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35ZLS390MEFC8X20 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
35ZLS390MEFC8X20
Capacitors - Aluminum Electrolytic Capacitors 35ZLS390MEFC8X20
CAP ALUM 390UF 20% 35V RADIAL

CAP ALUM 390UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-2597-ND 58-35ZLS390MEFC8X20 75Y5350 35ZLS390MEFC8X20
Product Name Aluminum Electrolytic Capacitors 390uF 35V 1410mA Capacitor Electrolytic Capacitor, Zls Series, 390 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101751U050AA2BP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701039 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details