Cap Aluminum Lytic 1500uF 35V 20% (12.5 X 25mm) Radial 5mm 3140mA 6000h 105°C Product overview: 35ZLQ1500MEFC12.5X25
1500µF 35V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
CAP ALUM 1500UF 20% 35V RADIAL
CAP ALUM 1500UF 20% 35V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-35ZLQ1500MEFC12.5X25 | 1189-3667-ND | 35ZLQ1500MEFC12.5X25 | 35ZLQ1500MEFC12.5X25 |
| Product Name | 1500uF 35V 3140mA Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor |
| RoHS Compliant | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1.50E9 microF | 1500 microF | 1500 microF | 1500 microF |