Rubycon Corporation Aluminum Electrolytic Capacitors 35ZLJ680M10X25

Description
680µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote
Description
680µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Aluminium Electrolytic Capacitor, ZLJ Series, has a capacitance of 680 µF with a tolerance of ±20% and a rated voltage of 35 V. It features a compact 10 mm radial leaded design and is compliant with RoHS standards. This capacitor is designed for high ripple current applications and operates effectively within a temperature range of -40°C to +105°C. The expected load life at 105°C is between 6000 to 10000 hours, making it suitable for long-term use in various electronic applications. The capacitor also exhibits low impedance characteristics, which can enhance performance in power supply circuits.

Datasheet Summary
Powered by GS/AI

The Aluminium Electrolytic Capacitor, ZLJ Series, has a capacitance of 680 µF with a tolerance of ±20% and a rated voltage of 35 V. It features a compact 10 mm radial leaded design and is compliant with RoHS standards. This capacitor is designed for high ripple current applications and operates effectively within a temperature range of -40°C to +105°C. The expected load life at 105°C is between 6000 to 10000 hours, making it suitable for long-term use in various electronic applications. The capacitor also exhibits low impedance characteristics, which can enhance performance in power supply circuits.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1307-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1307-ND
Aluminum Electrolytic Capacitors 1189-1307-ND
680µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

680µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
680uF 35V 2.9A Capacitor
58-35ZLJ680M10X25
680uF 35V 2.9A Capacitor 58-35ZLJ680M10X25
680uF 35V 20% Aluminum Electrolytic Capacitor, Radial, 10x25mm, 2.9A Product overview: 35ZLJ680M10X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 35V, 2.9A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 35V, 2.9A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLJ680M10X25 can be used for catalog matching and distributor lookup.

680uF 35V 20% Aluminum Electrolytic Capacitor, Radial, 10x25mm, 2.9A Product overview: 35ZLJ680M10X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 35V, 2.9A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 35V, 2.9A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLJ680M10X25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1357903-35ZLJ680M10X25 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357903-35ZLJ680M10X25
Capacitors - Aluminum Electrolytic Capacitors 1357903-35ZLJ680M10X25
Win Source Part Number: 1357903-35ZLJ680M10X 25 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable Mfr: Rubycon Series: ZLJ Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 680 µF Tolerance: ±20% Voltage - Rated: 35 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 1.595 A @ 120 Hz Ripple Current @ High Frequency: 2.9 A @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 1.063" (27.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 24 mOhms

Win Source Part Number: 1357903-35ZLJ680M10X25
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
Mfr: Rubycon
Series: ZLJ
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 680 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 1.595 A @ 120 Hz
Ripple Current @ High Frequency: 2.9 A @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 1.063" (27.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 24 mOhms

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35ZLJ680M10X25 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
35ZLJ680M10X25
Capacitors - Aluminum Electrolytic Capacitors 35ZLJ680M10X25
CAP ALUM 680UF 20% 35V RADIAL

CAP ALUM 680UF 20% 35V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 35ZLJ680M10X25 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
35ZLJ680M10X25
Aluminum Electrolytic Capacitors 35ZLJ680M10X25
CAP ALUM 680UF 20% 35V RADIAL

CAP ALUM 680UF 20% 35V RADIAL

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Zlj Series, 680 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 08X5031 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zlj Series, 680 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
08X5031
Aluminium Electrolytic Capacitor, Zlj Series, 680 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 08X5031
Aluminium Electrolytic Capacitor, ZLJ Series, 680 - F, - 20%, 35 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZLJ Series, 680 - F, - 20%, 35 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
CAP ALUM 680UF 20% 35V RADIAL - 683-35ZLJ680M10X25 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 680UF 20% 35V RADIAL
683-35ZLJ680M10X25
CAP ALUM 680UF 20% 35V RADIAL 683-35ZLJ680M10X25
CAP ALUM 680UF 20% 35V RADIAL

CAP ALUM 680UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1307-ND 58-35ZLJ680M10X25 1357903-35ZLJ680M10X25 35ZLJ680M10X25 35ZLJ680M10X25 08X5031 683-35ZLJ680M10X25
Product Name Aluminum Electrolytic Capacitors 680uF 35V 2.9A Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Zlj Series, 680 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon CAP ALUM 680UF 20% 35V RADIAL
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101292T075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details