Rubycon Corporation Aluminium Capacitors 35ZLJ330M8X20

Description
Rubycon 35ZLJ330M8X20 Capacitor
Request a Quote Datasheet
Description
Rubycon 35ZLJ330M8X20 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7258972 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7258972
Aluminium Capacitors 7258972
Rubycon 35ZLJ330M8X20 Capacitor

Rubycon 35ZLJ330M8X20 Capacitor

Supplier's Site
Aluminium Capacitors - 7258972P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7258972P
Aluminium Capacitors 7258972P
Rubycon 35ZLJ330M8X20 Capacitor

Rubycon 35ZLJ330M8X20 Capacitor

Supplier's Site
Aluminium Capacitors - 1727533 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1727533
Aluminium Capacitors 1727533
Rubycon 35ZLJ330M8X20 Capacitor

Rubycon 35ZLJ330M8X20 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 1189-1306-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1306-ND
Aluminum Electrolytic Capacitors 1189-1306-ND
330µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

330µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35ZLJ330M8X20 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
35ZLJ330M8X20
Capacitors - Aluminum Electrolytic Capacitors 35ZLJ330M8X20
CAP ALUM 330UF 20% 35V RADIAL

CAP ALUM 330UF 20% 35V RADIAL

Supplier's Site
RUBYCON 35ZLJ330M8X20Electrolytic Capacitor, Miniature, ZLJ Series, 330 F,20%, 35 V, 8 mm, Radial Leaded - 683-35ZLJ330M8X20 - Utmel Electronic Limited
Hong Kong, China
RUBYCON 35ZLJ330M8X20Electrolytic Capacitor, Miniature, ZLJ Series, 330 F,20%, 35 V, 8 mm, Radial Leaded
683-35ZLJ330M8X20
RUBYCON 35ZLJ330M8X20Electrolytic Capacitor, Miniature, ZLJ Series, 330 F,20%, 35 V, 8 mm, Radial Leaded 683-35ZLJ330M8X20
RUBYCON 35ZLJ330M8X20Electro lytic Capacitor, Miniature, ZLJ Series, 330 F,20%, 35 V, 8 mm, Radial Leaded

RUBYCON 35ZLJ330M8X20Electrolytic Capacitor, Miniature, ZLJ Series, 330 F,20%, 35 V, 8 mm, Radial Leaded

Supplier's Site
Aluminium Electrolytic Capacitor, Zlj Series, 330 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon - 84R1091 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zlj Series, 330 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
84R1091
Aluminium Electrolytic Capacitor, Zlj Series, 330 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon 84R1091
Aluminium Electrolytic Capacitor, ZLJ Series, 330 - F, - 20%, 35 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZLJ Series, 330 - F, - 20%, 35 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7258972 7258972P 1189-1306-ND 35ZLJ330M8X20 683-35ZLJ330M8X20 84R1091
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors RUBYCON 35ZLJ330M8X20Electrolytic Capacitor, Miniature, ZLJ Series, 330 F,20%, 35 V, 8 mm, Radial Leaded Aluminium Electrolytic Capacitor, Zlj Series, 330 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers