Rubycon Corporation Aluminium Capacitors 35ZLH560MEFC10X20

Description
Rubycon 35ZLH560MEFC10X20 Capacitor
Request a Quote Datasheet
Description
Rubycon 35ZLH560MEFC10X20 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7037551 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037551
Aluminium Capacitors 7037551
Rubycon 35ZLH560MEFC10X20 Capacitor

Rubycon 35ZLH560MEFC10X20 Capacitor

Supplier's Site
Aluminium Capacitors - 7037551P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037551P
Aluminium Capacitors 7037551P
Rubycon 35ZLH560MEFC10X20 Capacitor

Rubycon 35ZLH560MEFC10X20 Capacitor

Supplier's Site
Aluminium Capacitors - 1728015 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1728015
Aluminium Capacitors 1728015
Rubycon 35ZLH560MEFC10X20 Capacitor

Rubycon 35ZLH560MEFC10X20 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 1189-1900-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1900-ND
Aluminum Electrolytic Capacitors 1189-1900-ND
560µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

560µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1357844-35ZLH560MEFC10X20 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357844-35ZLH560MEFC10X20
Capacitors - Aluminum Electrolytic Capacitors 1357844-35ZLH560MEFC10X20
Win Source Part Number: 1357844-35ZLH560MEFC 10X20 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: ZLH Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 560 µF Tolerance: ±20% Voltage - Rated: 35 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 1.078 A @ 120 Hz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.866" (22.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 20 mOhms

Win Source Part Number: 1357844-35ZLH560MEFC10X20
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: ZLH
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 560 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 1.078 A @ 120 Hz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.866" (22.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 20 mOhms

Buy Now Datasheet
Singapore, Singapore
560uF 35V Capacitor
58-35ZLH560MEFC10X20
560uF 35V Capacitor 58-35ZLH560MEFC10X20
560uF 35V Radial Aluminum Electrolytic Capacitor, 105°C, 20% Tol Product overview: 35ZLH560MEFC10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLH560MEFC10X20 can be used for catalog matching and distributor lookup.

560uF 35V Radial Aluminum Electrolytic Capacitor, 105°C, 20% Tol Product overview: 35ZLH560MEFC10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLH560MEFC10X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35ZLH560MEFC10X20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
35ZLH560MEFC10X20
Capacitors - Aluminum Electrolytic Capacitors 35ZLH560MEFC10X20
CAP ALUM 560UF 20% 35V RADIAL

CAP ALUM 560UF 20% 35V RADIAL

Supplier's Site
RUBYCON 35ZLH560MEFC10X20Electrolytic Capacitor, Miniature, ZLH Series, 560 F,20%, 35 V, 10 mm, Radial Leaded - 683-35ZLH560MEFC10X20 - Utmel Electronic Limited
Hong Kong, China
RUBYCON 35ZLH560MEFC10X20Electrolytic Capacitor, Miniature, ZLH Series, 560 F,20%, 35 V, 10 mm, Radial Leaded
683-35ZLH560MEFC10X20
RUBYCON 35ZLH560MEFC10X20Electrolytic Capacitor, Miniature, ZLH Series, 560 F,20%, 35 V, 10 mm, Radial Leaded 683-35ZLH560MEFC10X20
RUBYCON 35ZLH560MEFC10X20Ele ctrolytic Capacitor, Miniature, ZLH Series, 560 F,20%, 35 V, 10 mm, Radial Leaded

RUBYCON 35ZLH560MEFC10X20Electrolytic Capacitor, Miniature, ZLH Series, 560 F,20%, 35 V, 10 mm, Radial Leaded

Supplier's Site
Aluminum Electrolytic Capacitor, 560Uf, 35V, 20%, Radial; Capacitance Rubycon - 39T8922 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 560Uf, 35V, 20%, Radial; Capacitance Rubycon
39T8922
Aluminum Electrolytic Capacitor, 560Uf, 35V, 20%, Radial; Capacitance Rubycon 39T8922
ALUMINUM ELECTROLYTIC CAPACITOR, 560UF, 35V, 20%, RADIAL; Capacitance:560µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Product Width:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 560UF, 35V, 20%, RADIAL; Capacitance:560µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 35ZLH560MEFC10X20 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
35ZLH560MEFC10X20
Aluminum Electrolytic Capacitors 35ZLH560MEFC10X20
CAP ALUM 560UF 20% 35V RADIAL

CAP ALUM 560UF 20% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7037551 7037551P 1189-1900-ND 1357844-35ZLH560MEFC10X20 58-35ZLH560MEFC10X20 35ZLH560MEFC10X20 683-35ZLH560MEFC10X20 39T8922 35ZLH560MEFC10X20
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 560uF 35V Capacitor Capacitors - Aluminum Electrolytic Capacitors RUBYCON 35ZLH560MEFC10X20Electrolytic Capacitor, Miniature, ZLH Series, 560 F,20%, 35 V, 10 mm, Radial Leaded Aluminum Electrolytic Capacitor, 560Uf, 35V, 20%, Radial; Capacitance Rubycon Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Film Paper Film Capacitors - 102PWS202KD - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details