390µF 35V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Cap Aluminum Lytic 390uF 35V 20% (8 X 20mm) Radial 3.5mm 1500mA 8000h 105°C Ammo Product overview: 35ZLH390MEFCT78X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390uF, 35V, 1500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390uF, 35V, 1500mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLH390MEFCT78X2
CAP ALUM 390UF 20% 35V RADIAL
CAP ALUM 390UF 20% 35V RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 35ZLH390MEFCT78X20-ND | 58-35ZLH390MEFCT78X20 | 35ZLH390MEFCT78X20 | 35ZLH390MEFCT78X20 |
| Product Name | Aluminum Electrolytic Capacitors | 390uF 35V 1500mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |