Rubycon Corporation Aluminum Electrolytic Capacitors 35ZLH390MEFC8X20

Description
390µF 35V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
390µF 35V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2267-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2267-ND
Aluminum Electrolytic Capacitors 1189-2267-ND
390µF 35V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

390µF 35V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307289-35ZLH390MEFC8X20 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307289-35ZLH390MEFC8X20
Capacitors - Aluminum Electrolytic Capacitors 1307289-35ZLH390MEFC8X20
Win Source Part Number: 1307289-35ZLH390MEFC 8X20 Category: Capacitors>Aluminum Electrolytic Capacitors Series: ZLH Package: Bulk Applications: General Purpose Height - Seated (Max): 0.866" (22.00mm) Standard Package: 1,000 Capacitance: 390 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.138" (3.50mm) Impedance: 29 mOhms Lifetime @ Temp.: 8000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 1189-2267,35ZLH390ME FC8X20 Ripple Current @ Low Frequency: 825 mA @ 120 Hz Ripple Current @ High Frequency: 1.5 A @ 100 kHz

Win Source Part Number: 1307289-35ZLH390MEFC8X20
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: ZLH
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.866" (22.00mm)
Standard Package: 1,000
Capacitance: 390 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.138" (3.50mm)
Impedance: 29 mOhms
Lifetime @ Temp.: 8000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Other Names: 1189-2267,35ZLH390MEFC8X20
Ripple Current @ Low Frequency: 825 mA @ 120 Hz
Ripple Current @ High Frequency: 1.5 A @ 100 kHz

Buy Now Datasheet
Aluminium Capacitors - 7037554 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037554
Aluminium Capacitors 7037554
Rubycon 35ZLH390MEFC8X20 Capacitor

Rubycon 35ZLH390MEFC8X20 Capacitor

Supplier's Site
Aluminium Capacitors - 7037554P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037554P
Aluminium Capacitors 7037554P
Rubycon 35ZLH390MEFC8X20 Capacitor

Rubycon 35ZLH390MEFC8X20 Capacitor

Supplier's Site
Aluminium Capacitors - 1727517 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1727517
Aluminium Capacitors 1727517
Rubycon 35ZLH390MEFC8X20 Capacitor

Rubycon 35ZLH390MEFC8X20 Capacitor

Supplier's Site
Singapore, Singapore
390uF 35V 1.5A Capacitor
58-35ZLH390MEFC8X20
390uF 35V 1.5A Capacitor 58-35ZLH390MEFC8X20
390uF 35V Radial Aluminum Electrolytic Capacitor 1.5A Product overview: 35ZLH390MEFC8X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390uF, 35V, 1.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390uF, 35V, 1.5A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLH390MEFC8X20 can be used for catalog matching and distributor lookup.

390uF 35V Radial Aluminum Electrolytic Capacitor 1.5A Product overview: 35ZLH390MEFC8X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390uF, 35V, 1.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390uF, 35V, 1.5A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLH390MEFC8X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Zlh Series, 390 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon - 39K2343 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zlh Series, 390 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
39K2343
Aluminium Electrolytic Capacitor, Zlh Series, 390 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon 39K2343
Aluminium Electrolytic Capacitor, ZLH Series, 390 - F, - 20%, 35 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZLH Series, 390 - F, - 20%, 35 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 35ZLH390MEFC8X20 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
35ZLH390MEFC8X20
Aluminum Electrolytic Capacitors 35ZLH390MEFC8X20
CAP ALUM 390UF 20% 35V RADIAL

CAP ALUM 390UF 20% 35V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35ZLH390MEFC8X20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
35ZLH390MEFC8X20
Capacitors - Aluminum Electrolytic Capacitors 35ZLH390MEFC8X20
CAP ALUM 390UF 20% 35V RADIAL

CAP ALUM 390UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-2267-ND 1307289-35ZLH390MEFC8X20 7037554 7037554P 58-35ZLH390MEFC8X20 39K2343 35ZLH390MEFC8X20 35ZLH390MEFC8X20
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors 390uF 35V 1.5A Capacitor Aluminium Electrolytic Capacitor, Zlh Series, 390 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C134U040DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701247 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details