Rubycon Corporation Aluminum Electrolytic Capacitors 35ZLH330MEFCT810X12.5

Description
330µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3752-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3752-1-ND
Aluminum Electrolytic Capacitors 1189-3752-1-ND
330µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

330µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3752-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3752-3-ND
Aluminum Electrolytic Capacitors 1189-3752-3-ND
330µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

330µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
330uF 35V Capacitor
58-35ZLH330MEFCT810X12.5
330uF 35V Capacitor 58-35ZLH330MEFCT810X12.5
330uF 35V 20% Radial Aluminum Electrolytic Capacitor Product overview: 35ZLH330MEFCT810X12. 5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLH330MEFCT810X 12.5 can be used for catalog matching and distributor lookup.

330uF 35V 20% Radial Aluminum Electrolytic Capacitor Product overview: 35ZLH330MEFCT810X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLH330MEFCT810X12.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1329537-35ZLH330MEFCT810X12.5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1329537-35ZLH330MEFCT810X12.5
Capacitors - Aluminum Electrolytic Capacitors 1329537-35ZLH330MEFCT810X12.5
Manufacturer: Rubycon Win Source Part Number: 1329537-35ZLH330MEFC T810X12.5 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Cut Tape (CT),Tape & Box (TB) Size / Dimension: 0.394" Dia (10.00mm) Applications: General Purpose Height - Seated (Max): 0.551" (14.00mm) Standard Package: 500 Mounting: Through Hole Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.197" (5.00mm) Impedance: 39 mOhms Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 35ZLH330MEFCT810X12. 5-ND,1189-3752-3,118 9-3752-1 RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 731.5 mA @ 120 Hz Ripple Current @ High Frequency: 1.33 A @ 100 kHz

Manufacturer: Rubycon
Win Source Part Number: 1329537-35ZLH330MEFCT810X12.5
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Cut Tape (CT),Tape & Box (TB)
Size / Dimension: 0.394" Dia (10.00mm)
Applications: General Purpose
Height - Seated (Max): 0.551" (14.00mm)
Standard Package: 500
Mounting: Through Hole
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.197" (5.00mm)
Impedance: 39 mOhms
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 35ZLH330MEFCT810X12.5-ND,1189-3752-3,1189-3752-1
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 731.5 mA @ 120 Hz
Ripple Current @ High Frequency: 1.33 A @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35ZLH330MEFCT810X12.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
35ZLH330MEFCT810X12.5
Capacitors - Aluminum Electrolytic Capacitors 35ZLH330MEFCT810X12.5
CAP ALUM 330UF 20% 35V RADIAL

CAP ALUM 330UF 20% 35V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 35ZLH330MEFCT810X12.5 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
35ZLH330MEFCT810X12.5
Aluminum Electrolytic Capacitors 35ZLH330MEFCT810X12.5
CAP ALUM 330UF 20% 35V RADIAL

CAP ALUM 330UF 20% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-3752-1-ND 58-35ZLH330MEFCT810X12.5 1329537-35ZLH330MEFCT810X12.5 35ZLH330MEFCT810X12.5 35ZLH330MEFCT810X12.5
Product Name Aluminum Electrolytic Capacitors 330uF 35V Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C253U040BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers