Rubycon Corporation Aluminum Electrolytic Capacitors 35ZLH330MEFC10X12.5

Description
330µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1891-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1891-ND
Aluminum Electrolytic Capacitors 1189-1891-ND
330µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

330µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 7037545 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037545
Aluminium Capacitors 7037545
Rubycon 35ZLH330MEFC10X12.5 Capacitor

Rubycon 35ZLH330MEFC10X12.5 Capacitor

Supplier's Site
Aluminium Capacitors - 7037545P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037545P
Aluminium Capacitors 7037545P
Rubycon 35ZLH330MEFC10X12.5 Capacitor

Rubycon 35ZLH330MEFC10X12.5 Capacitor

Supplier's Site
Aluminium Capacitors - 1727510 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1727510
Aluminium Capacitors 1727510
Rubycon 35ZLH330MEFC10X12.5 Capacitor

Rubycon 35ZLH330MEFC10X12.5 Capacitor

Supplier's Site
Singapore, Singapore
330uF 35V Capacitor
58-35ZLH330MEFC10X12.5
330uF 35V Capacitor 58-35ZLH330MEFC10X12.5
330uF 35V Radial Aluminum Electrolytic Capacitor Product overview: 35ZLH330MEFC10X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLH330MEFC10X12 .5 can be used for catalog matching and distributor lookup.

330uF 35V Radial Aluminum Electrolytic Capacitor Product overview: 35ZLH330MEFC10X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLH330MEFC10X12.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 35ZLH330MEFC10X12.5 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
35ZLH330MEFC10X12.5
Aluminum Electrolytic Capacitors 35ZLH330MEFC10X12.5
CAP ALUM 330UF 20% 35V RADIAL

CAP ALUM 330UF 20% 35V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35ZLH330MEFC10X12.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
35ZLH330MEFC10X12.5
Capacitors - Aluminum Electrolytic Capacitors 35ZLH330MEFC10X12.5
CAP ALUM 330UF 20% 35V RADIAL

CAP ALUM 330UF 20% 35V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Zlh Series, 330 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 39K2342 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zlh Series, 330 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
39K2342
Aluminium Electrolytic Capacitor, Zlh Series, 330 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 39K2342
Aluminium Electrolytic Capacitor, ZLH Series, 330 - F, - 20%, 35 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZLH Series, 330 - F, - 20%, 35 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Elect, 330Uf, 35V, 20%, Radial; Capacitance Rubycon - 54T5904 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 330Uf, 35V, 20%, Radial; Capacitance Rubycon
54T5904
Capacitor Alum Elect, 330Uf, 35V, 20%, Radial; Capacitance Rubycon 54T5904
CAPACITOR ALUM ELECT, 330UF, 35V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:10mm; ESR:-; Diameter:10mmRoHS Compliant: Yes

CAPACITOR ALUM ELECT, 330UF, 35V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:10mm; ESR:-; Diameter:10mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1891-ND 7037545 7037545P 58-35ZLH330MEFC10X12.5 35ZLH330MEFC10X12.5 35ZLH330MEFC10X12.5 39K2342 54T5904
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors 330uF 35V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Zlh Series, 330 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon Capacitor Alum Elect, 330Uf, 35V, 20%, Radial; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Film Capacitors - 1725987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details