Rubycon Corporation Aluminum Electrolytic Capacitors 35ZLH220MEFCM18X11.5

Description
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-35ZLH220MEFCM18X11.5-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-35ZLH220MEFCM18X11.5-ND
Aluminum Electrolytic Capacitors 1189-35ZLH220MEFCM18X11.5-ND
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

220µF 35V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35ZLH220MEFCM18X11.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
35ZLH220MEFCM18X11.5
Capacitors - Aluminum Electrolytic Capacitors 35ZLH220MEFCM18X11.5
CAP ALUM 220UF 20% 35V RADIAL

CAP ALUM 220UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1189-35ZLH220MEFCM18X11.5-ND 35ZLH220MEFCM18X11.5
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101412T200DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4100 microF
View Details
3 suppliers
Aluminium Capacitors - 1713192 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details