Rubycon Corporation Aluminium Capacitors 35ZLH2200MEFC16X25

Description
Rubycon 35ZLH2200MEFC16X25 Capacitor
Request a Quote Datasheet
Description
Rubycon 35ZLH2200MEFC16X25 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7037579 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037579
Aluminium Capacitors 7037579
Rubycon 35ZLH2200MEFC16X25 Capacitor

Rubycon 35ZLH2200MEFC16X25 Capacitor

Supplier's Site
Aluminium Capacitors - 7037579P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037579P
Aluminium Capacitors 7037579P
Rubycon 35ZLH2200MEFC16X25 Capacitor

Rubycon 35ZLH2200MEFC16X25 Capacitor

Supplier's Site
Aluminium Capacitors - 1727640 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1727640
Aluminium Capacitors 1727640
Rubycon 35ZLH2200MEFC16X25 Capacitor

Rubycon 35ZLH2200MEFC16X25 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 1189-2266-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2266-ND
Aluminum Electrolytic Capacitors 1189-2266-ND
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Capacitors - 35ZLH2200MEFC16X25 - 849641-35ZLH2200MEFC16X25 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 35ZLH2200MEFC16X25
849641-35ZLH2200MEFC16X25
Aluminum Capacitors - 35ZLH2200MEFC16X25 849641-35ZLH2200MEFC16X25
Manufacturer: Rubycon Win Source Part Number: 849641-35ZLH2200MEFC 16X25 Series: ZLH Features: 2200 µF 35 V Aluminum Electrolytic Capacitors Package: Bulk Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 35ZLH2200MEFC16X25-N D, 1189-2266

Manufacturer: Rubycon
Win Source Part Number: 849641-35ZLH2200MEFC16X25
Series: ZLH
Features: 2200 µF 35 V Aluminum Electrolytic Capacitors
Package: Bulk
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 35ZLH2200MEFC16X25-ND, 1189-2266

Buy Now Datasheet
Singapore, Singapore
2200uF 35V Capacitor
58-35ZLH2200MEFC16X25
2200uF 35V Capacitor 58-35ZLH2200MEFC16X25
2200uF 35V Radial Aluminum Electrolytic Capacitor 16x25mm Product overview: 35ZLH2200MEFC16X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLH2200MEFC16X2 5 can be used for catalog matching and distributor lookup.

2200uF 35V Radial Aluminum Electrolytic Capacitor 16x25mm Product overview: 35ZLH2200MEFC16X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLH2200MEFC16X25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Zlh Series, 2200 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon - 39K2340 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zlh Series, 2200 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon
39K2340
Aluminium Electrolytic Capacitor, Zlh Series, 2200 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon 39K2340
Aluminium Electrolytic Capacitor, ZLH Series, 2200 - F, - 20%, 35 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZLH Series, 2200 - F, - 20%, 35 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35ZLH2200MEFC16X25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
35ZLH2200MEFC16X25
Capacitors - Aluminum Electrolytic Capacitors 35ZLH2200MEFC16X25
CAP ALUM 2200UF 20% 35V RADIAL

CAP ALUM 2200UF 20% 35V RADIAL

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
35ZLH2200MEFC16X25
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 35ZLH2200MEFC16X25
2200uF 35V 13mΩ ±20% 2.541A@120Hz Plugin,D16xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

2200uF 35V 13mΩ ±20% 2.541A@120Hz Plugin,D16xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 35ZLH2200MEFC16X25 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
35ZLH2200MEFC16X25
Aluminum Electrolytic Capacitors 35ZLH2200MEFC16X25
CAP ALUM 2200UF 20% 35V RADIAL

CAP ALUM 2200UF 20% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7037579 7037579P 1189-2266-ND 849641-35ZLH2200MEFC16X25 58-35ZLH2200MEFC16X25 39K2340 35ZLH2200MEFC16X25 35ZLH2200MEFC16X25 35ZLH2200MEFC16X25
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Capacitors - 35ZLH2200MEFC16X25 2200uF 35V Capacitor Aluminium Electrolytic Capacitor, Zlh Series, 2200 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 2002-104MWR152KJ - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details