Cap Aluminum Lytic 1800uF 35V 20% (12.5 X 35mm) Radial 5mm 3570mA 10000h 105°C Bulk Product overview: 35ZLH1800MEFC12.5X35
1800µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
CAP ALUM 1800UF 20% 35V RADIAL
CAP ALUM 1800UF 20% 35V RADIAL
1800uF 35V 2.142A@120Hz ±20% Plugin,D12.5xL35mm Aluminum Electrolytic Capacitors - Leaded ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-35ZLH1800MEFC12.5X35 | 1189-2967-ND | 35ZLH1800MEFC12.5X35 | 35ZLH1800MEFC12.5X35 | 35ZLH1800MEFC12.5X35 |
| Product Name | 1800uF 35V 3570mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - Leaded |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1800 microF | 1800 microF | 1800 microF | 1800 microF | 1800 microF |