Win Source Part Number: 1358292-35ZLH1500MEF
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: ZLH
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 1500 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 2.07 A @ 120 Hz
Ripple Current @ High Frequency: 3.45 A @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.492" Dia (12.50mm)
Height - Seated (Max): 1.260" (32.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 13 mOhms
Product Status: Active
1500µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
1500µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Cap Aluminum Lytic 1500uF 35V 20% (12.5 X 30mm) Radial 5mm 3450mA 10000h 105°C Ammo Product overview: 35ZLH1500MEFCG412.5X
CAP ALUM 1500UF 20% 35V RADIAL
CAP ALUM 1500UF 20% 35V RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1358292-35ZLH1500MEFCG412.5X30 | 1189-4181-3-ND | 58-35ZLH1500MEFCG412.5X30 | 35ZLH1500MEFCG412.5X30 | 35ZLH1500MEFCG412.5X30 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 1500uF 35V 3450mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF | 1500 microF | 1500 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 35 volts | 35 volts | 35 volts | 35 volts |