Rubycon Corporation Aluminium Capacitors 35ZLH100MEFC6.3X11

Description
Rubycon 35ZLH100MEFC6.3X11 Capacitor
Request a Quote Datasheet
Description
Rubycon 35ZLH100MEFC6.3X11 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7037535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037535
Aluminium Capacitors 7037535
Rubycon 35ZLH100MEFC6.3X11 Capacitor

Rubycon 35ZLH100MEFC6.3X11 Capacitor

Supplier's Site
Aluminium Capacitors - 7037535P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037535P
Aluminium Capacitors 7037535P
Rubycon 35ZLH100MEFC6.3X11 Capacitor

Rubycon 35ZLH100MEFC6.3X11 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 1189-1300-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1300-ND
Aluminum Electrolytic Capacitors 1189-1300-ND
100µF 35V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

100µF 35V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
100uF 35V 540mA Capacitor
58-35ZLH100MEFC6.3X11
100uF 35V 540mA Capacitor 58-35ZLH100MEFC6.3X11
100uF 35V Aluminum Electrolytic Capacitor, Radial, 540mA, 105°C Product overview: 35ZLH100MEFC6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 35V, 540mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 35V, 540mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLH100MEFC6.3X1 1 can be used for catalog matching and distributor lookup.

100uF 35V Aluminum Electrolytic Capacitor, Radial, 540mA, 105°C Product overview: 35ZLH100MEFC6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 35V, 540mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 35V, 540mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLH100MEFC6.3X11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1331368-35ZLH100MEFC6.3X11 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1331368-35ZLH100MEFC6.3X11
Capacitors - Aluminum Electrolytic Capacitors 1331368-35ZLH100MEFC6.3X11
Manufacturer: Rubycon Win Source Part Number: 1331368-35ZLH100MEFC 6.3X11 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.248" Dia (6.30mm) Applications: General Purpose Height - Seated (Max): 0.492" (12.50mm) Standard Package: 2,000 Mounting: Through Hole Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.098" (2.50mm) Impedance: 94 mOhms Lifetime @ Temp.: 6000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 1189-1300,35ZLH100ME FC63X11,35ZLH100M6.3 X11 RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 270 mA @ 120 Hz Ripple Current @ High Frequency: 540 mA @ 100 kHz

Manufacturer: Rubycon
Win Source Part Number: 1331368-35ZLH100MEFC6.3X11
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.248" Dia (6.30mm)
Applications: General Purpose
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 2,000
Mounting: Through Hole
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.098" (2.50mm)
Impedance: 94 mOhms
Lifetime @ Temp.: 6000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 1189-1300,35ZLH100MEFC63X11,35ZLH100M6.3X11
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 270 mA @ 120 Hz
Ripple Current @ High Frequency: 540 mA @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35ZLH100MEFC6.3X11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
35ZLH100MEFC6.3X11
Capacitors - Aluminum Electrolytic Capacitors 35ZLH100MEFC6.3X11
CAP ALUM 100UF 20% 35V RADIAL

CAP ALUM 100UF 20% 35V RADIAL

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
35ZLH100MEFC6.3X11
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 35ZLH100MEFC6.3X11
100uF 35V 270mA@120Hz ±20% Plugin,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

100uF 35V 270mA@120Hz ±20% Plugin,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 35ZLH100MEFC6.3X11 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
35ZLH100MEFC6.3X11
Aluminum Electrolytic Capacitors 35ZLH100MEFC6.3X11
CAP ALUM 100UF 20% 35V RADIAL

CAP ALUM 100UF 20% 35V RADIAL

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 100Uf, 35V, 20%, Radial; Capacitance Rubycon - 31T8019 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 35V, 20%, Radial; Capacitance Rubycon
31T8019
Aluminum Electrolytic Capacitor, 100Uf, 35V, 20%, Radial; Capacitance Rubycon 31T8019
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 35V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 35V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes

Supplier's Site
Aluminium Electrolytic Capacitor, Zlh Series, 100 F, 20%, 35 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon - 39K2335 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zlh Series, 100 F, 20%, 35 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon
39K2335
Aluminium Electrolytic Capacitor, Zlh Series, 100 F, 20%, 35 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon 39K2335
Aluminium Electrolytic Capacitor, ZLH Series, 100 - F, - 20%, 35 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZLH Series, 100 - F, - 20%, 35 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7037535 7037535P 1189-1300-ND 58-35ZLH100MEFC6.3X11 1331368-35ZLH100MEFC6.3X11 35ZLH100MEFC6.3X11 35ZLH100MEFC6.3X11 35ZLH100MEFC6.3X11 31T8019 39K2335
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors 100uF 35V 540mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 100Uf, 35V, 20%, Radial; Capacitance Rubycon Aluminium Electrolytic Capacitor, Zlh Series, 100 F, 20%, 35 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 224SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701311 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100331JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details