Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 35ZLH1000MEFCG412.5X20

Description
Win Source Part Number: 1358291-35ZLH1000MEF CG412.5X20 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: ZLH Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 35 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 1.488 A @ 120 Hz Ripple Current @ High Frequency: 2.48 A @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.492" Dia (12.50mm) Height - Seated (Max): 0.866" (22.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 17 mOhms Product Status: Active
Request a Quote Datasheet
Description
Win Source Part Number: 1358291-35ZLH1000MEF CG412.5X20 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: ZLH Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 35 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 1.488 A @ 120 Hz Ripple Current @ High Frequency: 2.48 A @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.492" Dia (12.50mm) Height - Seated (Max): 0.866" (22.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 17 mOhms Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1358291-35ZLH1000MEFCG412.5X20 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1358291-35ZLH1000MEFCG412.5X20
Capacitors - Aluminum Electrolytic Capacitors 1358291-35ZLH1000MEFCG412.5X20
Win Source Part Number: 1358291-35ZLH1000MEF CG412.5X20 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: ZLH Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 35 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 1.488 A @ 120 Hz Ripple Current @ High Frequency: 2.48 A @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.492" Dia (12.50mm) Height - Seated (Max): 0.866" (22.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 17 mOhms Product Status: Active

Win Source Part Number: 1358291-35ZLH1000MEFCG412.5X20
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: ZLH
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 1.488 A @ 120 Hz
Ripple Current @ High Frequency: 2.48 A @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.492" Dia (12.50mm)
Height - Seated (Max): 0.866" (22.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 17 mOhms
Product Status: Active

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3750-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3750-3-ND
Aluminum Electrolytic Capacitors 1189-3750-3-ND
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3750-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3750-1-ND
Aluminum Electrolytic Capacitors 1189-3750-1-ND
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
1000uF 35V Capacitor
58-35ZLH1000MEFCG412.5X20
1000uF 35V Capacitor 58-35ZLH1000MEFCG412.5X20
1000uF 35V Radial Aluminum Electrolytic Capacitor Product overview: 35ZLH1000MEFCG412.5X 20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLH1000MEFCG412 .5X20 can be used for catalog matching and distributor lookup.

1000uF 35V Radial Aluminum Electrolytic Capacitor Product overview: 35ZLH1000MEFCG412.5X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLH1000MEFCG412.5X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP ALUM 1000UF 20% 35V RADIAL - 683-35ZLH1000MEFCG412.5X20 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 1000UF 20% 35V RADIAL
683-35ZLH1000MEFCG412.5X20
CAP ALUM 1000UF 20% 35V RADIAL 683-35ZLH1000MEFCG412.5X20
CAP ALUM 1000UF 20% 35V RADIAL

CAP ALUM 1000UF 20% 35V RADIAL

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 35ZLH1000MEFCG412.5X20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
35ZLH1000MEFCG412.5X20
Capacitors - Aluminum Electrolytic Capacitors 35ZLH1000MEFCG412.5X20
CAP ALUM 1000UF 20% 35V RADIAL

CAP ALUM 1000UF 20% 35V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 35ZLH1000MEFCG412.5X20 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
35ZLH1000MEFCG412.5X20
Aluminum Electrolytic Capacitors 35ZLH1000MEFCG412.5X20
CAP ALUM 1000UF 20% 35V RADIAL

CAP ALUM 1000UF 20% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1358291-35ZLH1000MEFCG412.5X20 1189-3750-3-ND 58-35ZLH1000MEFCG412.5X20 683-35ZLH1000MEFCG412.5X20 35ZLH1000MEFCG412.5X20 35ZLH1000MEFCG412.5X20
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors 1000uF 35V Capacitor CAP ALUM 1000UF 20% 35V RADIAL Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers