Rubycon Corporation Aluminium Capacitors 35ZLH1000MEFC12.5X20

Description
Rubycon 35ZLH1000MEFC12.5X20 Capacitor
Request a Quote Datasheet
Description
Rubycon 35ZLH1000MEFC12.5X20 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7037563 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037563
Aluminium Capacitors 7037563
Rubycon 35ZLH1000MEFC12.5X20 Capacitor

Rubycon 35ZLH1000MEFC12.5X20 Capacitor

Supplier's Site
Aluminium Capacitors - 7037563P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037563P
Aluminium Capacitors 7037563P
Rubycon 35ZLH1000MEFC12.5X20 Capacitor

Rubycon 35ZLH1000MEFC12.5X20 Capacitor

Supplier's Site
Aluminium Capacitors - 1726299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1726299
Aluminium Capacitors 1726299
Rubycon 35ZLH1000MEFC12.5X20 Capacitor

Rubycon 35ZLH1000MEFC12.5X20 Capacitor

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 1330491-35ZLH1000MEFC12.5X20 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1330491-35ZLH1000MEFC12.5X20
Capacitors - Aluminum Electrolytic Capacitors 1330491-35ZLH1000MEFC12.5X20
Manufacturer: Rubycon Win Source Part Number: 1330491-35ZLH1000MEF C12.5X20 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.492" Dia (12.50mm) Applications: General Purpose Height - Seated (Max): 0.866" (22.00mm) Standard Package: 1,000 Mounting: Through Hole Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.197" (5.00mm) Impedance: 17 mOhms Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 35ZLH1000MEFC125X20, 1189-1888,35ZLH1000M EFC12.5X20-ND RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 1.488 A @ 120 Hz Ripple Current @ High Frequency: 2.48 A @ 100 kHz

Manufacturer: Rubycon
Win Source Part Number: 1330491-35ZLH1000MEFC12.5X20
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.492" Dia (12.50mm)
Applications: General Purpose
Height - Seated (Max): 0.866" (22.00mm)
Standard Package: 1,000
Mounting: Through Hole
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.197" (5.00mm)
Impedance: 17 mOhms
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 35ZLH1000MEFC125X20,1189-1888,35ZLH1000MEFC12.5X20-ND
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 1.488 A @ 120 Hz
Ripple Current @ High Frequency: 2.48 A @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
1000uF 35V Capacitor
58-35ZLH1000MEFC12.5X20
1000uF 35V Capacitor 58-35ZLH1000MEFC12.5X20
1000uF 35V Aluminum Electrolytic Capacitor, Radial, 12.5x20mm Product overview: 35ZLH1000MEFC12.5X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLH1000MEFC12.5 X20 can be used for catalog matching and distributor lookup.

1000uF 35V Aluminum Electrolytic Capacitor, Radial, 12.5x20mm Product overview: 35ZLH1000MEFC12.5X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLH1000MEFC12.5X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-1888-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1888-ND
Aluminum Electrolytic Capacitors 1189-1888-ND
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35ZLH1000MEFC12.5X20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
35ZLH1000MEFC12.5X20
Capacitors - Aluminum Electrolytic Capacitors 35ZLH1000MEFC12.5X20
CAP ALUM 1000UF 20% 35V RADIAL

CAP ALUM 1000UF 20% 35V RADIAL

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
35ZLH1000MEFC12.5X20
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 35ZLH1000MEFC12.5X20
1000uF 35V ±20% Plugin,D12.5xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

1000uF 35V ±20% Plugin,D12.5xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 35ZLH1000MEFC12.5X20 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
35ZLH1000MEFC12.5X20
Aluminum Electrolytic Capacitors 35ZLH1000MEFC12.5X20
CAP ALUM 1000UF 20% 35V RADIAL

CAP ALUM 1000UF 20% 35V RADIAL

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Zlh Series, 1000 F, 20%, 35 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon - 39K2336 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zlh Series, 1000 F, 20%, 35 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon
39K2336
Aluminium Electrolytic Capacitor, Zlh Series, 1000 F, 20%, 35 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon 39K2336
Aluminium Electrolytic Capacitor, ZLH Series, 1000 - F, - 20%, 35 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZLH Series, 1000 - F, - 20%, 35 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7037563 7037563P 1330491-35ZLH1000MEFC12.5X20 58-35ZLH1000MEFC12.5X20 1189-1888-ND 35ZLH1000MEFC12.5X20 35ZLH1000MEFC12.5X20 35ZLH1000MEFC12.5X20 39K2336
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors 1000uF 35V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Zlh Series, 1000 F, 20%, 35 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701159 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details