Rubycon Corporation Aluminium Capacitors 35ZLG33MEFC6.3X7

Description
Rubycon 35ZLG33MEFC6.3X7 Capacitor
Request a Quote Datasheet
Description
Rubycon 35ZLG33MEFC6.3X7 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7037431 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037431
Aluminium Capacitors 7037431
Rubycon 35ZLG33MEFC6.3X7 Capacitor

Rubycon 35ZLG33MEFC6.3X7 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 35ZLG33MEFC6.3X7-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
35ZLG33MEFC6.3X7-ND
Aluminum Electrolytic Capacitors 35ZLG33MEFC6.3X7-ND
33µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

33µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35ZLG33MEFC6.3X7 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
35ZLG33MEFC6.3X7
Capacitors - Aluminum Electrolytic Capacitors 35ZLG33MEFC6.3X7
CAP ALUM 33UF 20% 35V RADIAL

CAP ALUM 33UF 20% 35V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 33Uf, 35V, 20%, Radial; Capacitance Rubycon - 26M7149 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 33Uf, 35V, 20%, Radial; Capacitance Rubycon
26M7149
Aluminum Electrolytic Capacitor, 33Uf, 35V, 20%, Radial; Capacitance Rubycon 26M7149
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 35V, 20%, RADIAL; Capacitance:33µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 35V, 20%, RADIAL; Capacitance:33µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7037431 35ZLG33MEFC6.3X7-ND 35ZLG33MEFC6.3X7 26M7149
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 33Uf, 35V, 20%, Radial; Capacitance Rubycon
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 156AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details