Rubycon Corporation Aluminum Electrolytic Capacitors 35ZL270MEFCT78X20

Description
270µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
270µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 35ZL270MEFCT78X20-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
35ZL270MEFCT78X20-ND
Aluminum Electrolytic Capacitors 35ZL270MEFCT78X20-ND
270µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

270µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
270uF 35V 1250mA Capacitor
58-35ZL270MEFCT78X20
270uF 35V 1250mA Capacitor 58-35ZL270MEFCT78X20
Cap Aluminum Lytic 270uF 35V 20% (8 X 20mm) Radial 3.5mm 1250mA 3000h 105°C Ammo Product overview: 35ZL270MEFCT78X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uF, 35V, 1250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270uF, 35V, 1250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZL270MEFCT78X20 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 270uF 35V 20% (8 X 20mm) Radial 3.5mm 1250mA 3000h 105°C Ammo Product overview: 35ZL270MEFCT78X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uF, 35V, 1250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270uF, 35V, 1250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZL270MEFCT78X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP ALUM 270UF 20% 35V RADIAL - 683-35ZL270MEFCT78X20 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 270UF 20% 35V RADIAL
683-35ZL270MEFCT78X20
CAP ALUM 270UF 20% 35V RADIAL 683-35ZL270MEFCT78X20
CAP ALUM 270UF 20% 35V RADIAL

CAP ALUM 270UF 20% 35V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 35ZL270MEFCT78X20 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
35ZL270MEFCT78X20
Aluminum Electrolytic Capacitors 35ZL270MEFCT78X20
CAP ALUM 270UF 20% 35V RADIAL

CAP ALUM 270UF 20% 35V RADIAL

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
35ZL270MEFCT78X20
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 35ZL270MEFCT78X20
270uF 35V ±20% 1.25A@100kHz Plugin,D8xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

270uF 35V ±20% 1.25A@100kHz Plugin,D8xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35ZL270MEFCT78X20 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
35ZL270MEFCT78X20
Capacitors - Aluminum Electrolytic Capacitors 35ZL270MEFCT78X20
CAP ALUM 270UF 20% 35V RADIAL

CAP ALUM 270UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 35ZL270MEFCT78X20-ND 58-35ZL270MEFCT78X20 683-35ZL270MEFCT78X20 35ZL270MEFCT78X20 35ZL270MEFCT78X20 35ZL270MEFCT78X20
Product Name Aluminum Electrolytic Capacitors 270uF 35V 1250mA Capacitor CAP ALUM 270UF 20% 35V RADIAL Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C402T200CB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
4 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers