Rubycon Corporation Aluminium Capacitors 35ZL1000MEFC12.5X25

Description
Rubycon 35ZL1000MEFC12.5X25 Capacitor
Request a Quote Datasheet
Description
Rubycon 35ZL1000MEFC12.5X25 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7037315 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037315
Aluminium Capacitors 7037315
Rubycon 35ZL1000MEFC12.5X25 Capacitor

Rubycon 35ZL1000MEFC12.5X25 Capacitor

Supplier's Site
Aluminium Capacitors - 7037315P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037315P
Aluminium Capacitors 7037315P
Rubycon 35ZL1000MEFC12.5X25 Capacitor

Rubycon 35ZL1000MEFC12.5X25 Capacitor

Supplier's Site
Aluminium Capacitors - 1727615 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1727615
Aluminium Capacitors 1727615
Rubycon 35ZL1000MEFC12.5X25 Capacitor

Rubycon 35ZL1000MEFC12.5X25 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 1189-35ZL1000MEFC12.5X25-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-35ZL1000MEFC12.5X25-ND
Aluminum Electrolytic Capacitors 1189-35ZL1000MEFC12.5X25-ND
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
35V 1000uF Capacitor
58-35ZL1000MEFC12.5X25
35V 1000uF Capacitor 58-35ZL1000MEFC12.5X25
35V 1000uF Aluminum Electrolytic Capacitor, Radial, 105°C Product overview: 35ZL1000MEFC12.5X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 1000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 35V, 1000uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZL1000MEFC12.5X 25 can be used for catalog matching and distributor lookup.

35V 1000uF Aluminum Electrolytic Capacitor, Radial, 105°C Product overview: 35ZL1000MEFC12.5X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 1000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 35V, 1000uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZL1000MEFC12.5X25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35ZL1000MEFC12.5X25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
35ZL1000MEFC12.5X25
Capacitors - Aluminum Electrolytic Capacitors 35ZL1000MEFC12.5X25
CAP ALUM 1000UF 20% 35V RADIAL

CAP ALUM 1000UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7037315 7037315P 1189-35ZL1000MEFC12.5X25-ND 58-35ZL1000MEFC12.5X25 35ZL1000MEFC12.5X25
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors 35V 1000uF Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminium Capacitors - 1701326 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C353U050EC1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 35000 microF
View Details
3 suppliers