Rubycon Corporation Aluminum Electrolytic Capacitors 35YXJ47M5X11

Description
47µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2919-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2919-ND
Aluminum Electrolytic Capacitors 1189-2919-ND
47µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

47µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
47uF 35V 250mA Capacitor
58-35YXJ47M5X11
47uF 35V 250mA Capacitor 58-35YXJ47M5X11
47uF 35V Radial Aluminum Electrolytic Capacitor 20% 250mA Product overview: 35YXJ47M5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 35V, 250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 35V, 250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35YXJ47M5X11 can be used for catalog matching and distributor lookup.

47uF 35V Radial Aluminum Electrolytic Capacitor 20% 250mA Product overview: 35YXJ47M5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 35V, 250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 35V, 250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35YXJ47M5X11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1330504-35YXJ47M5X11 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1330504-35YXJ47M5X11
Capacitors - Aluminum Electrolytic Capacitors 1330504-35YXJ47M5X11
Manufacturer: Rubycon Win Source Part Number: 1330504-35YXJ47M5X11 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.197" Dia (5.00mm) Applications: General Purpose Height - Seated (Max): 0.492" (12.50mm) Standard Package: 3,000 Mounting: Through Hole Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.079" (2.00mm) Impedance: 400 mOhms Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 35YXJ47M5X11-ND,1189 -2919 RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 137.5 mA @ 120 Hz Ripple Current @ High Frequency: 250 mA @ 100 kHz

Manufacturer: Rubycon
Win Source Part Number: 1330504-35YXJ47M5X11
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.197" Dia (5.00mm)
Applications: General Purpose
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 3,000
Mounting: Through Hole
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.079" (2.00mm)
Impedance: 400 mOhms
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 35YXJ47M5X11-ND,1189-2919
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 137.5 mA @ 120 Hz
Ripple Current @ High Frequency: 250 mA @ 100 kHz

Buy Now Datasheet
Aluminium Capacitors - 7497195 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7497195
Aluminium Capacitors 7497195
Rubycon 35YXJ47M5X11 Capacitor

Rubycon 35YXJ47M5X11 Capacitor

Supplier's Site
Aluminium Capacitors - 1727936 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1727936
Aluminium Capacitors 1727936
Rubycon 35YXJ47M5X11 Capacitor

Rubycon 35YXJ47M5X11 Capacitor

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
35YXJ47M5X11
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 35YXJ47M5X11
47uF 35V ±20% Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

47uF 35V ±20% Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
CAP ALUM 47UF 20% 35V RADIAL - 683-35YXJ47M5X11 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 47UF 20% 35V RADIAL
683-35YXJ47M5X11
CAP ALUM 47UF 20% 35V RADIAL 683-35YXJ47M5X11
CAP ALUM 47UF 20% 35V RADIAL

CAP ALUM 47UF 20% 35V RADIAL

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 35YXJ47M5X11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
35YXJ47M5X11
Capacitors - Aluminum Electrolytic Capacitors 35YXJ47M5X11
CAP ALUM 47UF 20% 35V RADIAL

CAP ALUM 47UF 20% 35V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 35YXJ47M5X11 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
35YXJ47M5X11
Aluminum Electrolytic Capacitors 35YXJ47M5X11
CAP ALUM 47UF 20% 35V RADIAL

CAP ALUM 47UF 20% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-2919-ND 58-35YXJ47M5X11 1330504-35YXJ47M5X11 7497195 35YXJ47M5X11 683-35YXJ47M5X11 35YXJ47M5X11 35YXJ47M5X11
Product Name Aluminum Electrolytic Capacitors 47uF 35V 250mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminium Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded CAP ALUM 47UF 20% 35V RADIAL Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers