Rubycon Corporation Aluminum Electrolytic Capacitors 35YXJ470MCA10X16

Description
470µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1299-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1299-ND
Aluminum Electrolytic Capacitors 1189-1299-ND
470µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

470µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35YXJ470MCA10X16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
35YXJ470MCA10X16
Capacitors - Aluminum Electrolytic Capacitors 35YXJ470MCA10X16
CAP ALUM 470UF 20% 35V RADIAL

CAP ALUM 470UF 20% 35V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Yxj Series, 470 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 08X5025 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Yxj Series, 470 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
08X5025
Aluminium Electrolytic Capacitor, Yxj Series, 470 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 08X5025
Aluminium Electrolytic Capacitor, YXJ Series, 470 - F, - 20%, 35 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, YXJ Series, 470 - F, - 20%, 35 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1189-1299-ND 35YXJ470MCA10X16 08X5025
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Yxj Series, 470 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1730291 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101782U075EF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103K500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details