Manufacturer: Rubycon
Win Source Part Number: 1330243-35YXJ330M10X
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.394" Dia (10.00mm)
Applications: General Purpose
Height - Seated (Max): 0.551" (14.00mm)
Standard Package: 1,000
Mounting: Through Hole
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.197" (5.00mm)
Impedance: 80 mOhms
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 605.5 mA @ 120 Hz
Ripple Current @ High Frequency: 865 mA @ 100 kHz
330µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Cap Aluminum Lytic 330uF 35V 20% (10 X 12.5mm) Radial 5mm 865mA 10000h 105°C Bulk Product overview: 35YXJ330M10X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 35V, 865mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 35V, 865mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35YXJ330M10X12.5 can be used for catalog matching and distributor lookup.
330uF 35V ±20% Plugin,D10xL12.5mm Aluminum Electrolytic Capacitors - Leaded ROHS
CAP ALUM 330UF 20% 35V RADIAL
CAP ALUM 330UF 20% 35V RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1330243-35YXJ330M10X12.5 | 35YXJ330M10X12.5-ND | 58-35YXJ330M10X12.5 | 35YXJ330M10X12.5 | 35YXJ330M10X12.5 | 35YXJ330M10X12.5 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 330uF 35V 865mA Capacitor | Capacitors >> Aluminum Electrolytic Capacitors - Leaded | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |