Manufacturer: Rubycon
Win Source Part Number: 1329086-35YXJ220M8X1
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.315" Dia (8.00mm)
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 2,000
Mounting: Through Hole
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.138" (3.50mm)
Impedance: 130 mOhms
Lifetime @ Temp.: 7000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 448 mA @ 120 Hz
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
220uF 35V Radial Aluminum Electrolytic Capacitor Product overview: 35YXJ220M8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35YXJ220M8X11.5 can be used for catalog matching and distributor lookup.
CAP ALUM 220UF 20% 35V RADIAL
220uF 35V ±20% Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1329086-35YXJ220M8X11.5 | 35YXJ220M8X11.5-ND | 58-35YXJ220M8X11.5 | 35YXJ220M8X11.5 | 35YXJ220M8X11.5 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 220uF 35V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - Leaded |
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |