Rubycon Corporation Aluminum Electrolytic Capacitors 35YXJ2200M16X25

Description
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1296-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1296-ND
Aluminum Electrolytic Capacitors 1189-1296-ND
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1150307-35YXJ2200M16X25 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1150307-35YXJ2200M16X25
Capacitors - Aluminum Electrolytic Capacitors 1150307-35YXJ2200M16X25
Win Source Part Number: 1150307-35YXJ2200M16 X25 Category: Capacitors>Aluminum Electrolytic Capacitors Series: YXJ Package: Bulk Applications: General Purpose Height - Seated (Max): 1.063" (27.00mm) Standard Package: 600 Capacitance: 2200 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.295" (7.50mm) Impedance: 21 mOhms Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.630" Dia (16.00mm) Alternative Parts (Cross-Reference): 35 YXJ 2200 M 16X25; 35YXJ2200M 16X25; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 1189-1296 Ripple Current @ Low Frequency: 2.344 A @ 120 Hz Ripple Current @ High Frequency: 2.93 A @ 100 kHz

Win Source Part Number: 1150307-35YXJ2200M16X25
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: YXJ
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.063" (27.00mm)
Standard Package: 600
Capacitance: 2200 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.295" (7.50mm)
Impedance: 21 mOhms
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.630" Dia (16.00mm)
Alternative Parts (Cross-Reference): 35 YXJ 2200 M 16X25; 35YXJ2200M 16X25;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Other Names: 1189-1296
Ripple Current @ Low Frequency: 2.344 A @ 120 Hz
Ripple Current @ High Frequency: 2.93 A @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
2200uF 35V Capacitor
58-35YXJ2200M16X25
2200uF 35V Capacitor 58-35YXJ2200M16X25
2200uF 35V Radial Aluminum Electrolytic Capacitor 20% Product overview: 35YXJ2200M16X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35YXJ2200M16X25 can be used for catalog matching and distributor lookup.

2200uF 35V Radial Aluminum Electrolytic Capacitor 20% Product overview: 35YXJ2200M16X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35YXJ2200M16X25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35YXJ2200M16X25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
35YXJ2200M16X25
Capacitors - Aluminum Electrolytic Capacitors 35YXJ2200M16X25
CAP ALUM 2200UF 20% 35V RADIAL

CAP ALUM 2200UF 20% 35V RADIAL

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
35YXJ2200M16X25
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 35YXJ2200M16X25
2200uF 35V ±20% Plugin,D16xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

2200uF 35V ±20% Plugin,D16xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 35YXJ2200M16X25 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
35YXJ2200M16X25
Aluminum Electrolytic Capacitors 35YXJ2200M16X25
CAP ALUM 2200UF 20% 35V RADIAL

CAP ALUM 2200UF 20% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1296-ND 1150307-35YXJ2200M16X25 58-35YXJ2200M16X25 35YXJ2200M16X25 35YXJ2200M16X25 35YXJ2200M16X25
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 2200uF 35V Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C483U050BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers