Rubycon Corporation 100uF 35V 400mA Capacitor 35YXJ100M6.3X11

Description
Cap Aluminum Lytic 100uF 35V 20% (6.3 X 11mm) Radial 2.5mm 400mA 7000h 105°C Bulk Product overview: 35YXJ100M6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 35V, 400mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 35V, 400mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35YXJ100M6.3X11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 100uF 35V 20% (6.3 X 11mm) Radial 2.5mm 400mA 7000h 105°C Bulk Product overview: 35YXJ100M6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 35V, 400mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 35V, 400mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35YXJ100M6.3X11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100uF 35V 400mA Capacitor
58-35YXJ100M6.3X11
100uF 35V 400mA Capacitor 58-35YXJ100M6.3X11
Cap Aluminum Lytic 100uF 35V 20% (6.3 X 11mm) Radial 2.5mm 400mA 7000h 105°C Bulk Product overview: 35YXJ100M6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 35V, 400mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 35V, 400mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35YXJ100M6.3X11 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 100uF 35V 20% (6.3 X 11mm) Radial 2.5mm 400mA 7000h 105°C Bulk Product overview: 35YXJ100M6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 35V, 400mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 35V, 400mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35YXJ100M6.3X11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Capacitors - 7497199 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7497199
Aluminium Capacitors 7497199
Rubycon 35YXJ100M6.3X11 Capacitor

Rubycon 35YXJ100M6.3X11 Capacitor

Supplier's Site
Aluminium Capacitors - 1726167 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1726167
Aluminium Capacitors 1726167
Rubycon 35YXJ100M6.3X11 Capacitor

Rubycon 35YXJ100M6.3X11 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 1189-2260-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2260-ND
Aluminum Electrolytic Capacitors 1189-2260-ND
100µF 35V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

100µF 35V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Capacitors - 35YXJ100M6.3X11 - 906671-35YXJ100M6.3X11 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 35YXJ100M6.3X11
906671-35YXJ100M6.3X11
Aluminum Capacitors - 35YXJ100M6.3X11 906671-35YXJ100M6.3X11
Manufacturer: Rubycon Win Source Part Number: 906671-35YXJ100M6.3X 11 Series: YXJ Operating Temperature Range: -40°C ~ 105°C Features: 100 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - 7000 Hrs @ 105°C Package: Radial, Can Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 1189-2260, 35YXJ100M6.3X11-ND

Manufacturer: Rubycon
Win Source Part Number: 906671-35YXJ100M6.3X11
Series: YXJ
Operating Temperature Range: -40°C ~ 105°C
Features: 100 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - 7000 Hrs @ 105°C
Package: Radial, Can
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 1189-2260, 35YXJ100M6.3X11-ND

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35YXJ100M6.3X11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
35YXJ100M6.3X11
Capacitors - Aluminum Electrolytic Capacitors 35YXJ100M6.3X11
CAP ALUM 100UF 20% 35V RADIAL

CAP ALUM 100UF 20% 35V RADIAL

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
35YXJ100M6.3X11
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 35YXJ100M6.3X11
100uF 35V ±20% Plugin,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

100uF 35V ±20% Plugin,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Cap, 100Μf, 35V, 20%; Capacitance Rubycon - 49AC8790 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 35V, 20%; Capacitance Rubycon
49AC8790
Cap, 100Μf, 35V, 20%; Capacitance Rubycon 49AC8790
CAP, 100µF, 35V, 20%; Capacitance:100µF; Voltage Rating:35V; Product Range:YXJ Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 100µF, 35V, 20%; Capacitance:100µF; Voltage Rating:35V; Product Range:YXJ Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 35YXJ100M6.3X11 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
35YXJ100M6.3X11
Aluminum Electrolytic Capacitors 35YXJ100M6.3X11
CAP ALUM 100UF 20% 35V RADIAL

CAP ALUM 100UF 20% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-35YXJ100M6.3X11 7497199 1189-2260-ND 906671-35YXJ100M6.3X11 35YXJ100M6.3X11 35YXJ100M6.3X11 49AC8790 35YXJ100M6.3X11
Product Name 100uF 35V 400mA Capacitor Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Capacitors - 35YXJ100M6.3X11 Capacitors - Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Cap, 100Μf, 35V, 20%; Capacitance Rubycon Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Paper Film Capacitors - 105PPR162KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers