Rubycon Corporation Aluminum Electrolytic Capacitors 35YXJ1000M12.5X20

Description
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1295-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1295-ND
Aluminum Electrolytic Capacitors 1189-1295-ND
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
1000uF 35V 1900mA Capacitor
58-35YXJ1000M12.5X20
1000uF 35V 1900mA Capacitor 58-35YXJ1000M12.5X20
Cap Aluminum Lytic 1000uF 35V 20% (12.5 X 20mm) Radial 5mm 1900mA 10000h 105°C Bulk Product overview: 35YXJ1000M12.5X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 35V, 1900mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 35V, 1900mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35YXJ1000M12.5X20 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1000uF 35V 20% (12.5 X 20mm) Radial 5mm 1900mA 10000h 105°C Bulk Product overview: 35YXJ1000M12.5X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 35V, 1900mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 35V, 1900mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35YXJ1000M12.5X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1133587-35YXJ1000M12.5X20 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1133587-35YXJ1000M12.5X20
Capacitors - Aluminum Electrolytic Capacitors 1133587-35YXJ1000M12.5X20
Win Source Part Number: 1133587-35YXJ1000M12 .5X20 Category: Capacitors>Aluminum Electrolytic Capacitors Series: YXJ Package: Bulk Applications: General Purpose Height - Seated (Max): 0.866" (22.00mm) Standard Package: 1,000 Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.197" (5.00mm) Impedance: 41 mOhms Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.492" Dia (12.50mm) Alternative Parts (Cross-Reference): 35YXJ1000M 12.5X20; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 1189-1295,35YXJ1000M 125X20 Ripple Current @ Low Frequency: 1.425 A @ 120 Hz Ripple Current @ High Frequency: 1.9 A @ 100 kHz

Win Source Part Number: 1133587-35YXJ1000M12.5X20
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: YXJ
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.866" (22.00mm)
Standard Package: 1,000
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.197" (5.00mm)
Impedance: 41 mOhms
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.492" Dia (12.50mm)
Alternative Parts (Cross-Reference): 35YXJ1000M 12.5X20;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Other Names: 1189-1295,35YXJ1000M125X20
Ripple Current @ Low Frequency: 1.425 A @ 120 Hz
Ripple Current @ High Frequency: 1.9 A @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35YXJ1000M12.5X20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
35YXJ1000M12.5X20
Capacitors - Aluminum Electrolytic Capacitors 35YXJ1000M12.5X20
CAP ALUM 1000UF 20% 35V RADIAL

CAP ALUM 1000UF 20% 35V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 35YXJ1000M12.5X20 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
35YXJ1000M12.5X20
Aluminum Electrolytic Capacitors 35YXJ1000M12.5X20
CAP ALUM 1000UF 20% 35V RADIAL

CAP ALUM 1000UF 20% 35V RADIAL

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Yxj Series, 1000 F, 20%, 35 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon - 08X5022 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Yxj Series, 1000 F, 20%, 35 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon
08X5022
Aluminium Electrolytic Capacitor, Yxj Series, 1000 F, 20%, 35 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon 08X5022
Aluminium Electrolytic Capacitor, YXJ Series, 1000 - F, - 20%, 35 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, YXJ Series, 1000 - F, - 20%, 35 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
35YXJ1000M12.5X20
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 35YXJ1000M12.5X20
1000uF 35V ±20% Plugin,D12.5xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

1000uF 35V ±20% Plugin,D12.5xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1295-ND 58-35YXJ1000M12.5X20 1133587-35YXJ1000M12.5X20 35YXJ1000M12.5X20 35YXJ1000M12.5X20 08X5022 35YXJ1000M12.5X20
Product Name Aluminum Electrolytic Capacitors 1000uF 35V 1900mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Yxj Series, 1000 F, 20%, 35 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors >> Aluminum Electrolytic Capacitors - Leaded
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details