Rubycon Corporation Aluminum Electrolytic Capacitors 35YXH680MEFCT810X28

Description
680µF 35V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
680µF 35V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 35YXH680MEFCT810X28-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
35YXH680MEFCT810X28-ND
Aluminum Electrolytic Capacitors 35YXH680MEFCT810X28-ND
680µF 35V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

680µF 35V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35YXH680MEFCT810X28 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
35YXH680MEFCT810X28
Capacitors - Aluminum Electrolytic Capacitors 35YXH680MEFCT810X28
CAP ALUM 680UF 20% 35V RADIAL

CAP ALUM 680UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 35YXH680MEFCT810X28-ND 35YXH680MEFCT810X28
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620730 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers