Rubycon Corporation Aluminum Electrolytic Capacitors 35YXG56MEFC6.3X11

Description
56µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
56µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1294-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1294-ND
Aluminum Electrolytic Capacitors 1189-1294-ND
56µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

56µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35YXG56MEFC6.3X11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
35YXG56MEFC6.3X11
Capacitors - Aluminum Electrolytic Capacitors 35YXG56MEFC6.3X11
CAP ALUM 56UF 20% 35V RADIAL

CAP ALUM 56UF 20% 35V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Yxg Series, 56 F, 20%, 35 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon - 08X5020 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Yxg Series, 56 F, 20%, 35 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon
08X5020
Aluminium Electrolytic Capacitor, Yxg Series, 56 F, 20%, 35 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon 08X5020
Aluminium Electrolytic Capacitor, YXG Series, 56 - F, - 20%, 35 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, YXG Series, 56 - F, - 20%, 35 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1189-1294-ND 35YXG56MEFC6.3X11 08X5020
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Yxg Series, 56 F, 20%, 35 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1713206 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic Capacitors - 101C353U075CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers