Rubycon Corporation Aluminum Electrolytic Capacitors 35YXG220MEFCTA8X16

Description
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 35YXG220MEFCTA8X16-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
35YXG220MEFCTA8X16-ND
Aluminum Electrolytic Capacitors 35YXG220MEFCTA8X16-ND
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

220µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 35YXG220MEFCTA8X16 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
35YXG220MEFCTA8X16
Aluminum Electrolytic Capacitors 35YXG220MEFCTA8X16
CAP ALUM 220UF 20% 35V RADIAL

CAP ALUM 220UF 20% 35V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35YXG220MEFCTA8X16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
35YXG220MEFCTA8X16
Capacitors - Aluminum Electrolytic Capacitors 35YXG220MEFCTA8X16
CAP ALUM 220UF 20% 35V RADIAL

CAP ALUM 220UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 35YXG220MEFCTA8X16-ND 35YXG220MEFCTA8X16 35YXG220MEFCTA8X16
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C522U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details