Cap Aluminum Lytic 47uF 35V 20% (6.3 X 11mm) Radial 2.5mm 250mA 5000h 105°C Bulk Product overview: 35YXF47MEFC6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 35V, 250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 35V, 250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35YXF47MEFC6.3X11
47µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Win Source Part Number: 1357630-35YXF47MEFC6
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: YXF
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lifetime @ Temp.: 5000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 175 mA @ 120 Hz
Ripple Current @ High Frequency: 250 mA @ 100 kHz
Lead Spacing: 0.098" (2.50mm)
Size / Dimension: 0.248" Dia (6.30mm)
Height - Seated (Max): 0.492" (12.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 400 mOhms
CAP ALUM 47UF 20% 35V RADIAL
CAP ALUM 47UF 20% 35V RADIAL
Aluminium Electrolytic Capacitor, YXF Series, 47 - F, - 20%, 35 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-35YXF47MEFC6.3X11 | 1189-1867-ND | 1357630-35YXF47MEFC6.3X11 | 35YXF47MEFC6.3X11 | 35YXF47MEFC6.3X11 | 20M4189 |
| Product Name | 47uF 35V 250mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Yxf Series, 47 F, 20%, 35 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |