Rubycon Corporation Aluminum Electrolytic Capacitor 470Uf, 35V, 20%, Radial; Capacitance Rubycon 35YXF470M10X20

Description
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 35V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 35V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 470Uf, 35V, 20%, Radial; Capacitance Rubycon - 38M4405 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 470Uf, 35V, 20%, Radial; Capacitance Rubycon
38M4405
Aluminum Electrolytic Capacitor 470Uf, 35V, 20%, Radial; Capacitance Rubycon 38M4405
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 35V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 35V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 38M4405
Product Name Aluminum Electrolytic Capacitor 470Uf, 35V, 20%, Radial; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Ceramic Capacitors - 1763-0504X472J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details