Rubycon Corporation 100uF 35V 400mA Capacitor 35YXF100MEFC8X11.5

Description
Cap Aluminum Lytic 100uF 35V 20% (8 X 11.5mm) Radial 3.5mm 400mA 7000h 105°C Bulk Product overview: 35YXF100MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 35V, 400mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 35V, 400mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35YXF100MEFC8X11. 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 100uF 35V 20% (8 X 11.5mm) Radial 3.5mm 400mA 7000h 105°C Bulk Product overview: 35YXF100MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 35V, 400mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 35V, 400mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35YXF100MEFC8X11. 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100uF 35V 400mA Capacitor
58-35YXF100MEFC8X11.5
100uF 35V 400mA Capacitor 58-35YXF100MEFC8X11.5
Cap Aluminum Lytic 100uF 35V 20% (8 X 11.5mm) Radial 3.5mm 400mA 7000h 105°C Bulk Product overview: 35YXF100MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 35V, 400mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 35V, 400mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35YXF100MEFC8X11. 5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 100uF 35V 20% (8 X 11.5mm) Radial 3.5mm 400mA 7000h 105°C Bulk Product overview: 35YXF100MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 35V, 400mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 35V, 400mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35YXF100MEFC8X11.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - 35YXF100MEFC8X11.5 - 759249-35YXF100MEFC8X11.5 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 35YXF100MEFC8X11.5
759249-35YXF100MEFC8X11.5
Aluminum Capacitors - 35YXF100MEFC8X11.5 759249-35YXF100MEFC8X11.5
Manufacturer: Rubycon Win Source Part Number: 759249-35YXF100MEFC8 X11.5 Packaging: Bulk Mounting Style: Through Hole Applications: General Purpose Capacitance: 100μF Tolerance: ±20% Voltage - Rated: 35V Lead Spacing: 0.138" (3.50mm) Impedance: 250 mOhms Polarization: Polar Categories: Capacitors Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: Radial, Can Height - Seated (Maximum): 0.512" (13.00mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.315" Dia (8.00mm) Lifetime at Temp.: 7000 Hrs at 105°C Ripple Current at Low Frequency: 280mA at 120Hz Ripple Current at High Frequency: 400mA at 100kHz

Manufacturer: Rubycon
Win Source Part Number: 759249-35YXF100MEFC8X11.5
Packaging: Bulk
Mounting Style: Through Hole
Applications: General Purpose
Capacitance: 100μF
Tolerance: ±20%
Voltage - Rated: 35V
Lead Spacing: 0.138" (3.50mm)
Impedance: 250 mOhms
Polarization: Polar
Categories: Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: Radial, Can
Height - Seated (Maximum): 0.512" (13.00mm)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.315" Dia (8.00mm)
Lifetime at Temp.: 7000 Hrs at 105°C
Ripple Current at Low Frequency: 280mA at 120Hz
Ripple Current at High Frequency: 400mA at 100kHz

Buy Now
Aluminum Electrolytic Capacitors - 1189-1885-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1885-ND
Aluminum Electrolytic Capacitors 1189-1885-ND
100µF 35V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

100µF 35V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
35YXF100MEFC8X11.5
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 35YXF100MEFC8X11.5
100uF 35V ±20% Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

100uF 35V ±20% Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Yxf Series, 100 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon - 21M5651 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Yxf Series, 100 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
21M5651
Aluminium Electrolytic Capacitor, Yxf Series, 100 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon 21M5651
Aluminium Electrolytic Capacitor, YXF Series, 100 - F, - 20%, 35 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, YXF Series, 100 - F, - 20%, 35 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35YXF100MEFC8X11.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
35YXF100MEFC8X11.5
Capacitors - Aluminum Electrolytic Capacitors 35YXF100MEFC8X11.5
CAP ALUM 100UF 20% 35V RADIAL

CAP ALUM 100UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-35YXF100MEFC8X11.5 759249-35YXF100MEFC8X11.5 1189-1885-ND 35YXF100MEFC8X11.5 21M5651 35YXF100MEFC8X11.5
Product Name 100uF 35V 400mA Capacitor Aluminum Capacitors - 35YXF100MEFC8X11.5 Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Aluminium Electrolytic Capacitor, Yxf Series, 100 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details