Rubycon Corporation Aluminum Electrolytic Capacitors 35USC6800MEFCSN22X35

Description
6800µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
6800µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2752-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2752-ND
Aluminum Electrolytic Capacitors 1189-2752-ND
6800µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C

6800µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35USC6800MEFCSN22X35 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
35USC6800MEFCSN22X35
Capacitors - Aluminum Electrolytic Capacitors 35USC6800MEFCSN22X35
CAP ALUM 6800UF 20% 35V SNAP

CAP ALUM 6800UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 1189-2752-ND 35USC6800MEFCSN22X35
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C243U040BH5B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701153 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details