Rubycon Corporation SMD 35V 47uF Capacitor 35TZV47M6.3X6.1

Description
35V 47uF Aluminum Electrolytic Capacitor, SMD, 105C Product overview: 35TZV47M6.3X6.1 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 47uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35TZV47M6.3X6.1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
35V 47uF Aluminum Electrolytic Capacitor, SMD, 105C Product overview: 35TZV47M6.3X6.1 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 47uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35TZV47M6.3X6.1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 35V 47uF Capacitor
58-35TZV47M6.3X6.1
SMD 35V 47uF Capacitor 58-35TZV47M6.3X6.1
35V 47uF Aluminum Electrolytic Capacitor, SMD, 105C Product overview: 35TZV47M6.3X6.1 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 47uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35TZV47M6.3X6.1 can be used for catalog matching and distributor lookup.

35V 47uF Aluminum Electrolytic Capacitor, SMD, 105C Product overview: 35TZV47M6.3X6.1 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 47uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35TZV47M6.3X6.1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1331277-35TZV47M6.3X6.1 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1331277-35TZV47M6.3X6.1
Capacitors - Aluminum Electrolytic Capacitors 1331277-35TZV47M6.3X6.1
Manufacturer: Rubycon Win Source Part Number: 1331277-35TZV47M6.3X 6.1 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Reel - TR Size / Dimension: 0.248" Dia (6.30mm) Applications: Automotive Height - Seated (Max): 0.240" (6.10mm) Standard Package: 1,000 Mounting: Surface Mount Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 35 V Ratings: AEC-Q200 Impedance: 360 mOhms Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: Radial, Can - SMD ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 1189-1625-6,1189-162 5-1,1189-1625-2,35TZ V47M63X61 RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 80 mA @ 120 Hz Ripple Current @ High Frequency: 250 mA @ 100 kHz

Manufacturer: Rubycon
Win Source Part Number: 1331277-35TZV47M6.3X6.1
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.248" Dia (6.30mm)
Applications: Automotive
Height - Seated (Max): 0.240" (6.10mm)
Standard Package: 1,000
Mounting: Surface Mount
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Ratings: AEC-Q200
Impedance: 360 mOhms
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial, Can - SMD
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 1189-1625-6,1189-1625-1,1189-1625-2,35TZV47M63X61
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 80 mA @ 120 Hz
Ripple Current @ High Frequency: 250 mA @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-1625-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1625-2-ND
Aluminum Electrolytic Capacitors 1189-1625-2-ND
47µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

47µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-1625-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1625-6-ND
Aluminum Electrolytic Capacitors 1189-1625-6-ND
47µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

47µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-1625-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1625-1-ND
Aluminum Electrolytic Capacitors 1189-1625-1-ND
47µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

47µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35TZV47M6.3X6.1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
35TZV47M6.3X6.1
Capacitors - Aluminum Electrolytic Capacitors 35TZV47M6.3X6.1
CAP ALUM 47UF 20% 35V SMD

CAP ALUM 47UF 20% 35V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 47Uf, 35V, 20%, Smd; Ae Capacitor Case Rubycon - 38M4312 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 35V, 20%, Smd; Ae Capacitor Case Rubycon
38M4312
Aluminum Electrolytic Capacitor, 47Uf, 35V, 20%, Smd; Ae Capacitor Case Rubycon 38M4312
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 35V, 20%, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Series Name:TZV; Ripple Current AC:250mA RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 35V, 20%, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Series Name:TZV; Ripple Current AC:250mA RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 47Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Rubycon - 27X7935 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Rubycon
27X7935
Aluminum Electrolytic Capacitor, 47Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Rubycon 27X7935
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:TZV SeriesRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:TZV SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Smd Aluminium Electrolytic Capacitor, Tzv Series, 47 F, 35 V, Radial Can Smd, 6.3 Mm Rohs Compliant Rubycon - 26M7144 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Tzv Series, 47 F, 35 V, Radial Can Smd, 6.3 Mm Rohs Compliant Rubycon
26M7144
Smd Aluminium Electrolytic Capacitor, Tzv Series, 47 F, 35 V, Radial Can Smd, 6.3 Mm Rohs Compliant Rubycon 26M7144
SMD Aluminium Electrolytic Capacitor, TZV Series, 47 F, 35 V, Radial Can - SMD, 6.3 mm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, TZV Series, 47 F, 35 V, Radial Can - SMD, 6.3 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 35TZV47M6.3X6.1 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
35TZV47M6.3X6.1
Aluminum Electrolytic Capacitors 35TZV47M6.3X6.1
CAP ALUM 47UF 20% 35V SMD

CAP ALUM 47UF 20% 35V SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
35TZV47M6.3X6.1
Capacitors >> Aluminum Electrolytic Capacitors - SMD 35TZV47M6.3X6.1
47uF 35V 250mA@100kHz ±20% SMD,D6.3xL6.1mm Aluminum Electrolytic Capacitors - SMD ROHS

47uF 35V 250mA@100kHz ±20% SMD,D6.3xL6.1mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-35TZV47M6.3X6.1 1331277-35TZV47M6.3X6.1 1189-1625-2-ND 1189-1625-6-ND 35TZV47M6.3X6.1 38M4312 27X7935 26M7144 35TZV47M6.3X6.1 35TZV47M6.3X6.1
Product Name SMD 35V 47uF Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 47Uf, 35V, 20%, Smd; Ae Capacitor Case Rubycon Aluminum Electrolytic Capacitor, 47Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Rubycon Smd Aluminium Electrolytic Capacitor, Tzv Series, 47 F, 35 V, Radial Can Smd, 6.3 Mm Rohs Compliant Rubycon Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - SMD
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - C11CF300J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers