Rubycon Corporation Aluminum Electrolytic Capacitors 35TXV220M10X10.5

Description
220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 200mOhm 2000 Hrs @ 125°C
Request a Quote Datasheet
Description
220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 200mOhm 2000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2130-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2130-6-ND
Aluminum Electrolytic Capacitors 1189-2130-6-ND
220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 200mOhm 2000 Hrs @ 125°C

220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 200mOhm 2000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-2130-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2130-2-ND
Aluminum Electrolytic Capacitors 1189-2130-2-ND
220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 200mOhm 2000 Hrs @ 125°C

220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 200mOhm 2000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-2130-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2130-1-ND
Aluminum Electrolytic Capacitors 1189-2130-1-ND
220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 200mOhm 2000 Hrs @ 125°C

220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 200mOhm 2000 Hrs @ 125°C

Buy Now Datasheet
Smd Aluminium Electrolytic Capacitor, Txv Series, 220 F, 35 V, Radial Can Smd, 10 Mm, 3 Ohm Rohs Compliant Rubycon - 13T1484 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Txv Series, 220 F, 35 V, Radial Can Smd, 10 Mm, 3 Ohm Rohs Compliant Rubycon
13T1484
Smd Aluminium Electrolytic Capacitor, Txv Series, 220 F, 35 V, Radial Can Smd, 10 Mm, 3 Ohm Rohs Compliant Rubycon 13T1484
SMD Aluminium Electrolytic Capacitor, TXV Series, 220 F, 35 V, Radial Can - SMD, 10 mm, 3 ohm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, TXV Series, 220 F, 35 V, Radial Can - SMD, 10 mm, 3 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Aluminium Electrolytic Capacitor, Txv Series, 220 F, 35 V, Radial Can Smd, 10 Mm, 3 Ohm Rohs Compliant Rubycon - 13T7111 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Txv Series, 220 F, 35 V, Radial Can Smd, 10 Mm, 3 Ohm Rohs Compliant Rubycon
13T7111
Smd Aluminium Electrolytic Capacitor, Txv Series, 220 F, 35 V, Radial Can Smd, 10 Mm, 3 Ohm Rohs Compliant Rubycon 13T7111
SMD Aluminium Electrolytic Capacitor, TXV Series, 220 F, 35 V, Radial Can - SMD, 10 mm, 3 ohm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, TXV Series, 220 F, 35 V, Radial Can - SMD, 10 mm, 3 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35TXV220M10X10.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
35TXV220M10X10.5
Capacitors - Aluminum Electrolytic Capacitors 35TXV220M10X10.5
CAP ALUM 220UF 20% 35V SMD

CAP ALUM 220UF 20% 35V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-2130-6-ND 1189-2130-2-ND 13T1484 35TXV220M10X10.5
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Smd Aluminium Electrolytic Capacitor, Txv Series, 220 F, 35 V, Radial Can Smd, 10 Mm, 3 Ohm Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 156AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers