Rubycon Corporation Aluminum Electrolytic Capacitors 35TRV47M6.3X8

Description
47µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3557-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3557-1-ND
Aluminum Electrolytic Capacitors 1189-3557-1-ND
47µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 105°C

47µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3557-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3557-6-ND
Aluminum Electrolytic Capacitors 1189-3557-6-ND
47µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 105°C

47µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3557-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3557-2-ND
Aluminum Electrolytic Capacitors 1189-3557-2-ND
47µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 105°C

47µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35TRV47M6.3X8 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
35TRV47M6.3X8
Capacitors - Aluminum Electrolytic Capacitors 35TRV47M6.3X8
CAP ALUM 47UF 20% 35V SMD

CAP ALUM 47UF 20% 35V SMD

Supplier's Site
Cap, 47Μf, 35V, Smd; Ae Capacitor Case Rubycon - 91Y7220 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 35V, Smd; Ae Capacitor Case Rubycon
91Y7220
Cap, 47Μf, 35V, Smd; Ae Capacitor Case Rubycon 91Y7220
CAP, 47µF, 35V, SMD; AE Capacitor Case:Radial Can; Capacitance:47µF; Voltage Rating:35V; ESR:0.7ohm; Product Range:TRV Series; Lifetime @ Temperature:6000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 35V, SMD; AE Capacitor Case:Radial Can; Capacitance:47µF; Voltage Rating:35V; ESR:0.7ohm; Product Range:TRV Series; Lifetime @ Temperature:6000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-3557-1-ND 1189-3557-6-ND 35TRV47M6.3X8 91Y7220
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 47Μf, 35V, Smd; Ae Capacitor Case Rubycon
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701124 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details